EN
  • EN
  • DE

HN27C1024HCP-10

Part No HN27C1024HCP-10
Manufacturer Hitachi, Ltd
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1006639-HN27C1024HCP-10
Categories OEM Parts(F-I)
Manufacturer Hitachi, Ltd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HN27C1024HCP-10 CAD Model

Description

The Hitachi HN27C1024HCP-10 is a high-speed, 1,048,576-bit (1M-bit) Electrically Erasable and Programmable Read-Only Memory (EEPROM) organized as 131,072 words by 8 bits. This memory device is designed for applications requiring non-volatile storage with in-system electrical erasure and reprogramming capabilities. Fabricated using advanced CMOS technology, the HN27C1024HCP-10 offers low power consumption, high performance, and excellent reliability.

Applications

  • Embedded Systems: Used for storing firmware, configuration settings, and calibration data in embedded control systems.
  • Networking Equipment: Employs network routers, switches, and hubs for storing boot code, operating system images, and network parameters.
  • Industrial Automation: Integrates programmable logic controllers (PLCs), human-machine interfaces (HMIs), and other industrial control devices for storing program code and data.
  • Telecommunications: Utilizes mobile phones, base stations, and communication devices for storing software code and user data.
  • Automotive Electronics: Deploys engine control units (ECUs), anti-lock braking systems (ABS), and other automotive systems for storing calibration maps and diagnostic codes.

Features

  • High-Speed Access: Delivers a fast access time of 100 ns, enabling rapid data retrieval and processing.
  • Electrically Erasable and Programmable: Supports in-system electrical erasure and programming, allowing for easy firmware updates and configuration changes.
  • Low Power Consumption: Consumes minimal power during active operation and standby modes, making it ideal for battery-powered applications.
  • CMOS Technology: Fabricated using advanced CMOS technology for high performance, low power consumption, and enhanced reliability.
  • 1,048,576-Bit Capacity: Provides a storage capacity of 1,048,576 bits, organized as 131,072 words by 8 bits.
  • Single 5V Power Supply: Operates from a single 5V power supply, simplifying system integration and design.

Benefits

  • Fast Data Access: The high-speed access time ensures rapid data retrieval, improving system performance and responsiveness.
  • Simplified Updates: In-system electrical erasure and programming capabilities simplify firmware updates and configuration changes, reducing downtime and maintenance costs.
  • Extended Battery Life: Low power consumption extends battery life in portable and battery-backed applications.
  • High Reliability: CMOS technology ensures high reliability and data retention, minimizing data loss and system failures.
  • Easy Integration: Single 5V power supply simplifies system integration and reduces component count.

Technical Specifications: The HN27C1024HCP-10 operates with a single 5V power supply. It is typically packaged in a 32-pin DIP or surface-mount package. The device offers high endurance, supporting a large number of erase/program cycles. Data retention is guaranteed for a minimum of 10 years.

You May Also Be Interested in

Renesas Electronics America
Need more? Email Us
Essentra Components
Need more? Email Us
TE Connectivity
95MM2 Negbat Lead 1/4" Unc Thread
Need more? Email Us
Glenair, Inc.
Need more? Email Us
TT Electronics
Lowest to $6.0469
Hubbell Wiring Device-Kellems
HUBBELL WIRING DEVICE-KELLEMS HBL3061 1 -Gang Vertical Weatherproof Cover,
Need more? Email Us
Crouse-Hinds
Explosion-Proof Conduit Outlet Box Aluminum GUAC 3/4
Need more? Email Us
Samtec Inc.
CONN HDR 28POS 0.1 STACK SMD / 28 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us
Harris Corporation
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess