EN
  • EN
  • DE

HN29W256SAH05

Part No HN29W256SAH05
Manufacturer Hitachi, Ltd
Catalog Custom Parts (E - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1206207-HN29W256SAH05
Categories Custom Parts
Manufacturer Hitachi, Ltd
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HN29W256SAH05 CAD Model

Description

The Hitachi HN29W256SAH05 is a 256Kbit (32K x 8) Flash EEPROM (Electrically Erasable Programmable Read-Only Memory). It is designed for applications requiring non-volatile storage of data, such as firmware, configuration settings, and data logging. This memory device offers fast access times and low power consumption, making it suitable for a variety of embedded systems.

Applications

  • Embedded Systems: Used in microcontrollers and microprocessors for storing boot code, program code, and configuration data.
  • Industrial Control Systems: Implemented in programmable logic controllers (PLCs) and other industrial control devices for storing control programs and parameters.
  • Consumer Electronics: Found in electronic toys, appliances, and other consumer devices for storing firmware and user settings.
  • Data Logging: Utilized in data loggers for storing sensor data and other measurements.
  • Medical Devices: Employed in medical equipment for storing calibration data and program code.

Features

  • 256Kbit Capacity: Provides 256Kbits of non-volatile storage.
  • Organized as 32K x 8: Organized in a 32K x 8-bit format for easy interfacing with microcontrollers and microprocessors.
  • Fast Access Time: Offers fast read access times for quick data retrieval.
  • Low Power Consumption: Designed for low power operation, making it suitable for battery-powered applications.
  • Single Voltage Operation: Requires a single power supply voltage for operation.
  • Sector Erase: Supports sector erase operations for efficient memory management.
  • Endurance: Offers a high number of program/erase cycles, ensuring long-term data retention.

Benefits

  • Non-Volatile Storage: Retains data even when power is removed.
  • Fast Data Access: Enables quick retrieval of stored data.
  • Low Power Operation: Minimizes power consumption in embedded systems.
  • Easy Integration: Simple to interface with microcontrollers and microprocessors.
  • Reliable Performance: Provides reliable data storage in demanding environments.

The HN29W256SAH05 Flash EEPROM's technical specifications include parameters such as access time, supply voltage, operating temperature range, and endurance. The device typically uses a standard parallel interface for data transfer and control. It is available in various package options, such as DIP (Dual In-line Package) and SOP (Small Outline Package). Proper decoupling capacitors and noise filtering techniques are recommended to ensure stable and reliable operation. Data retention characteristics and programming algorithms are crucial for ensuring data integrity and longevity.

You May Also Be Interested in

CML Microcircuits
Baseband Signal Processor for TR
Need more? Email Us
Comchip Technology
RECTIFIER SUPER FAST RECOVERY 50 / Diode Standard 50 V 2A Surface Mount SMB/DO-214AA
Need more? Email Us
EM Microelectronic
13.56MHZ, COMPLIANT ISO 15693 AN / RFID Reader IC 13.56MHz ISO 14443, ISO 15693 Serial 4.5V ~ 5.5V 20-SOIC (0.295", 7.50mm Width)
Need more? Email Us
Hitachi, Ltd
Need more? Email Us
Rochester Electronics
Supervisory Circuits 2.63V Gen Circuit Precision Reset
Need more? Email Us
Azoteq (Pty) Ltd
3 CH, GPIO-SWIPE AND TAP ONLY /
Need more? Email Us
Rochester Electronics
Need more? Email Us
Mingtek
Lowest to $1.3456
Renesas Electronics America
Lowest to $0.9794

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess