EN
  • EN
  • DE

SLC-S090S-P

Part No SLC-S090S-P
Manufacturer Hitachi, Ltd
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Hitachi, Ltd
Win Source Part Number 325628-SLC-S090S-P
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SLC-S090S-P CAD Model

Description

The Hitachi SLC-S090S-P is a versatile and robust serial communication controller designed for use in industrial and embedded applications requiring reliable data transmission. It offers a comprehensive set of features to facilitate seamless integration with various communication protocols and interfaces, ensuring efficient and error-free data exchange.

Applications

  • Industrial Control Systems: Used extensively in PLCs (Programmable Logic Controllers) and industrial automation equipment for robust serial communication.
  • Embedded Systems: Ideal for integration into microcontrollers and embedded platforms requiring serial data transfer capabilities.
  • Data Acquisition: Employed in data loggers, sensor networks, and monitoring systems to transmit collected data reliably.
  • Networking Devices: Suitable for use in serial-to-Ethernet converters and other networking equipment where serial communication is essential.
  • Medical Equipment: Used in patient monitoring devices and other medical systems where data integrity is paramount.

Features

  • Multi-Protocol Support: Supports a wide range of serial communication protocols including UART, SPI, and I2C for flexible integration.
  • Error Detection: Features built-in error detection and correction mechanisms such as CRC (Cyclic Redundancy Check) to ensure data integrity.
  • Programmable Baud Rate: Allows for programmable baud rates, accommodating various communication speeds and requirements.
  • FIFO Buffers: Includes transmit and receive FIFO (First-In, First-Out) buffers to manage data flow efficiently.
  • Interrupt Handling: Offers interrupt capabilities for efficient event handling and real-time data processing.
  • Low Power Consumption: Designed for low power operation, making it suitable for battery-powered and energy-sensitive applications.

Benefits

  • Reliable Data Transfer: Ensures accurate and reliable data transmission, minimizing the risk of errors and data corruption.
  • Improved System Performance: Optimizes data throughput and reduces communication latency, resulting in enhanced system responsiveness.
  • Flexible Integration: Supports diverse communication protocols and baud rates, facilitating seamless integration with various devices.
  • Simplified Development: Reduces development time with comprehensive documentation and integrated features.
  • Cost-Effective Solution: Provides high performance and reliability at a competitive price point.

Additional Details

The SLC-S090S-P operates on a supply voltage of typically 3.3V or 5V. It is commonly available in compact package options such as QFP (Quad Flat Package) and LQFP (Low-profile Quad Flat Package) to accommodate various PCB layouts. This controller supports both synchronous and asynchronous communication modes and incorporates features such as auto-address recognition and multi-drop capabilities for use in complex communication networks. Careful attention to grounding and decoupling is crucial for optimal performance and reliability. Consulting the Hitachi datasheet and application notes is highly recommended for detailed design guidelines and implementation tips.

You May Also Be Interested in

Freescale Semiconductor - NXP
Lowest to $135.3384
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
Semtech Corporation
Need more? Email Us
Semtech Corporation
Lowest to $0.2529
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess