The TM58PC10SCG is a high-performance, low-power synchronous dynamic RAM (SDRAM) module manufactured by Hitachi, Ltd. It's designed for use in applications requiring high-speed data access and large memory capacity. This module is engineered to provide reliable and efficient memory solutions in demanding environments.
Applications
- Networking equipment (routers, switches)
- Industrial control systems
- Telecommunications infrastructure
- High-performance computing
- Embedded systems with high memory requirements
Features
- High-speed synchronous operation
- Low power consumption
- Large memory capacity (specific capacity depends on the module configuration)
- JEDEC standard compliance
- Double Data Rate (DDR) architecture for increased bandwidth
- On-chip DLL (Delay-Locked Loop) for precise timing control
- Burst mode operation for efficient data transfer
Benefits
- Improved system performance due to high-speed data access
- Reduced power consumption, leading to longer battery life in portable devices and lower operating costs in stationary systems
- Increased system reliability due to robust design and manufacturing processes
- Easy integration into existing systems due to JEDEC standard compliance
- Enhanced data throughput with DDR architecture
- Stable and reliable operation with on-chip DLL
Technical Specifications
While precise specifications vary based on the exact configuration, common specifications include:
- Memory Type: SDRAM
- Organization: Specific organization depends on module configuration (e.g., x4, x8, x16)
- Clock Frequency: Ranges from 100MHz to 200MHz or higher, depending on the specific module
- Operating Voltage: Typically 3.3V or 2.5V
- Operating Temperature: Typically 0°C to 70°C (commercial) or -40°C to 85°C (industrial)
- Package Type: DIMM or SODIMM
- Data Rate: DDR (Double Data Rate)
The TM58PC10SCG SDRAM module is a reliable and high-performance memory solution suitable for a wide range of demanding applications, providing speed, capacity, and power efficiency.