EN
  • EN
  • DE
  • IT

TMCP0J105MTRF

Part No TMCP0J105MTRF
Manufacturer Hitachi, Ltd
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 14+
Reference case SMD
Manufacturer Hitachi, Ltd
Manufacturer Homepage www.renesas.com/eng
Win Source Part Number 757555-TMCP0J105MTRF
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TMCP0J105MTRF CAD Model

Description

The TMCP0J105MTRF is a tantalum capacitor manufactured by Hitachi, Ltd. Tantalum capacitors are a type of electrolytic capacitor known for their stability, high capacitance, and small size. They are widely used in electronic circuits for filtering, decoupling, and energy storage.

Applications

  • Power Supplies
  • Filtering Circuits
  • Decoupling Circuits
  • Signal Coupling
  • Energy Storage

Features

  • High Capacitance: Provides a large capacitance value in a small package.
  • Stable Performance: Offers consistent performance over a wide range of temperatures and frequencies.
  • Low ESR (Equivalent Series Resistance): Minimizes power dissipation and improves circuit efficiency.
  • Surface Mount Technology (SMT): Facilitates automated assembly on circuit boards.
  • Polarized: Requires proper polarity during installation.

Benefits

  • Efficient Filtering: Effectively removes unwanted noise and ripple from power supplies.
  • Improved Circuit Stability: Decouples sensitive components from voltage fluctuations.
  • Reduced Power Loss: Low ESR minimizes energy dissipation in the capacitor.
  • Simplified Manufacturing: SMT package allows for automated and efficient assembly.
  • Compact Design: Small size allows for integration into space-constrained applications.

Technical Specifications

The TMCP0J105MTRF tantalum capacitor is characterized by its capacitance value, voltage rating, ESR, and operating temperature range. The capacitance value specifies the amount of charge that the capacitor can store. The voltage rating indicates the maximum voltage that can be applied to the capacitor without causing damage. ESR is a measure of the capacitor's internal resistance. The operating temperature range specifies the range of temperatures within which the capacitor can operate reliably. Specifically, this part is a 0.1 uF 6.3V Tantalum Capacitor with a tolerance of 20%.

In summary, the TMCP0J105MTRF tantalum capacitor from Hitachi is a reliable and efficient component for filtering, decoupling, and energy storage applications. Its high capacitance, stable performance, and low ESR make it an excellent choice for power supplies, signal coupling, and other electronic circuits. Its SMT package simplifies manufacturing and allows for compact designs. This is a polarized capacitor, meaning care should be taken to properly orient it in a circuit to avoid damage or malfunction.

You May Also Be Interested in

Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER | IC STEREO AUDIO CODEC 80-BGA
Need more? Email Us
Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us
Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.5156
Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess