EN
  • EN
  • DE

TNCB0E227MTRSTF

Part No TNCB0E227MTRSTF
Manufacturer Hitachi, Ltd
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Hitachi, Ltd
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 840775-TNCB0E227MTRSTF
Ultra Librarian 3D Model Ultra Librarian TNCB0E227MTRSTF CAD Model

Description

The TNCB0E227MTRSTF is a capacitor manufactured by Hitachi, Ltd. It is a type of aluminum electrolytic capacitor, known for its relatively high capacitance values and suitability for applications where size and cost are critical. These capacitors are commonly used in a variety of electronic circuits for filtering, smoothing, and energy storage purposes.

Applications

  • Power supplies (smoothing rectified DC voltage)
  • Audio amplifiers (coupling and decoupling signals)
  • Consumer electronics (general-purpose filtering)
  • Industrial equipment (power conditioning)
  • LED lighting (energy storage and smoothing)

Features

  • Aluminum electrolytic construction
  • High capacitance value (220uF)
  • Voltage rating (2.5V)
  • Surface mount (SMT/SMD) package
  • RoHS compliant

Benefits

  • Effective filtering and smoothing of DC voltage
  • Compact size for space-constrained applications
  • Long operational life
  • Stable performance over a wide temperature range
  • Cost-effective solution for general-purpose capacitance requirements

Additional Details

The TNCB0E227MTRSTF features a capacitance of 220μF (microfarads) with a voltage rating of 2.5V. The 'TNCB' likely refers to a specific series within Hitachi's capacitor product line, possibly indicating characteristics like low ESR (Equivalent Series Resistance) or extended temperature range. The surface mount package facilitates automated assembly and contributes to overall circuit miniaturization. Detailed specifications, including tolerance, ESR, ripple current rating, and operating temperature range, would be available in the manufacturer's datasheet.

You May Also Be Interested in

National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $4.5983
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Need more? Email Us
American Hakko Products, Inc.
HEATER,907/908/913/914/900M/900L
Need more? Email Us
Amprobe
ADV WIRE TRACER RCVR XMITTER CAS
Need more? Email Us
B&K Precision
O'SCOPE 60MHZ DUAL TR/DLY SWEEP
Lowest to $1.2959
Vector Electronics
BREADBOARD GENERAL PURPOSE NPTH
Lowest to $0.1392
Keystone Electronics
PC TEST POINT LOOP
Need more? Email Us
ACL Staticide Inc
ESD SAFETY SHIELD AEROSOL
Need more? Email Us
Desco
ESD HANDLER 10-3/4X16X2-1/4
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess