EN
  • EN
  • DE

HMC4074LP6CETR

Part No HMC4074LP6CETR
Manufacturer Hittite
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Hittite
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 825015-HMC4074LP6CETR
Ultra Librarian 3D Model Ultra Librarian HMC4074LP6CETR CAD Model

Description

The HMC4074LP6CETR is a GaAs MMIC (Monolithic Microwave Integrated Circuit) I/Q Mixer manufactured by Hittite Microwave Corporation (now Analog Devices). I/Q mixers are used for frequency upconversion and downconversion in microwave and millimeter-wave communication systems. They convert a signal from one frequency to another while preserving both its amplitude (I) and phase (Q) information.

Applications:

  • Microwave and millimeter-wave communication systems
  • Radar systems
  • Test and measurement equipment
  • Satellite communication
  • Wireless infrastructure

Features:

  • Wide frequency range, typically covering several GHz.
  • Low conversion loss, minimizing signal attenuation.
  • High isolation between ports, reducing unwanted signal leakage.
  • I/Q outputs, preserving both amplitude and phase information.
  • Single-ended or differential LO (Local Oscillator) input.
  • Operating voltage: Typically 5V or 3.3V.
  • Compact surface-mount package.
  • RoHS compliant.

Benefits:

  • Improved system performance in communication systems.
  • Simplified frequency conversion design.
  • Reduced component count.
  • Enhanced signal integrity.
  • Compact system size.

Additional Details:

The HMC4074LP6CETR likely has specific characteristics related to its operating frequency range, conversion gain, and LO drive requirements. The 'LP6C' denotes the package type (e.g., a leadless plastic package), and 'ETR' signifies tape and reel packaging. Datasheets from Analog Devices provide complete specifications, including conversion loss, isolation, and intermodulation distortion. Proper impedance matching, grounding, and decoupling are essential for optimal performance at microwave frequencies. Always consult the manufacturer's documentation for specific installation and operating guidelines.

You May Also Be Interested in

842
3M
SCOTCH BOOK TAPE 842, 1.88 IN X
Need more? Email Us
Vector Electronics
BREADBOARD GENERAL PURPOSE NPTH
Lowest to $0.1392
Keystone Electronics
PC TEST POINT LOOP
Need more? Email Us
Box Partners
5"WX10"L NYLON REINFORCED MAILER
Lowest to $0.1282
Kitronik Ltd.
ALLIGATOR CLIP WITH FEMALE HEADE
Need more? Email Us
Amprobe
ADV WIRE TRACER RCVR XMITTER CAS
Need more? Email Us
NOVATEK
FLANGED INTAKE DOOR, NOVAIR 2000
Lowest to $2.2499
Adafruit Industries LLC
WIRE WRAP THIN PROTOTYPING & REP
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $0.0965

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $136.1075 $136.1075
2+ $131.5707 $263.1414
3+ $117.9602 $353.8806
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,540 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess