The HI-8591PCI-40 is an ARINC 429 interface card manufactured by Holt Integrated Circuits Inc. designed for PCI bus systems. It provides a robust and reliable interface for connecting a computer to an ARINC 429 data bus, which is a widely used communication standard in avionics. It enables a computer to transmit and receive ARINC 429 data, making it suitable for various aerospace and defense applications.
Applications:
- Avionics Testing and Simulation: Used in test equipment and simulation environments to emulate or analyze ARINC 429 data traffic.
- Data Acquisition Systems: Facilitates the acquisition of data from ARINC 429-based avionics equipment.
- In-Flight Entertainment (IFE) Systems: Enables communication with various aircraft systems to provide information and entertainment to passengers.
- Flight Management Systems (FMS) Development: Supports the development and testing of FMS software.
Features:
- PCI Bus Interface: Designed to plug into a standard PCI slot in a computer.
- Multiple ARINC 429 Channels: Typically features multiple transmit and receive channels for handling multiple data streams simultaneously.
- Programmable Data Rates: Supports programmable data rates to accommodate different ARINC 429 implementations.
- Error Detection and Correction: Includes error detection and correction mechanisms to ensure data integrity.
- Software Drivers and Libraries: Comes with software drivers and libraries to simplify application development.
Benefits:
- Easy Integration: PCI interface simplifies integration into existing computer systems.
- Versatile Communication: Enables communication with a wide range of ARINC 429 devices.
- Reliable Data Transfer: Error detection and correction mechanisms ensure data integrity.
- Simplified Development: Software drivers and libraries reduce development time and effort.
- Robust Performance: Designed for reliable operation in demanding avionics environments.
Additional Details:
The HI-8591PCI-40 usually requires a specific operating system and driver installation. Refer to the manufacturer's datasheet for detailed specifications, including voltage requirements, operating temperature range, and software compatibility. Software support may include APIs for C, C++, or other programming languages. The card is designed to meet the stringent requirements for avionics equipment, ensuring high reliability and performance. It is commonly used by aerospace engineers, avionics technicians, and software developers working with ARINC 429 systems.