EN
  • EN
  • DE

HT1621B-48SSOP,R

Part No HT1621B-48SSOP,R
Manufacturer Holtek
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference case SSOP
Manufacturer Holtek
Win Source Part Number 759722-HT1621B-48SSOP,R
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HT1621B-48SSOP,R CAD Model

Description

The HT1621B is a RAM Mapping LCD Driver IC produced by Holtek. This device is designed to control and drive LCD displays, making it a crucial component in various display-based applications. It is characterized by its low power consumption, versatile interface, and built-in features for simplifying LCD control. Specifically, the HT1621B-48SSOP,R refers to the device packaged in a 48-pin SSOP (Shrink Small Outline Package) with reel packaging (designated by the ,R).

Applications

  • LCD Panel Displays
  • Digital Meters
  • Consumer Electronics (e.g., Calculators, Clocks)
  • Industrial Control Panels
  • Home Appliances with LCDs

Features

  • RAM Mapping LCD Driver
  • Built-in Oscillator
  • Serial Interface
  • Multiple Segment and Common Output Lines
  • Low Power Consumption
  • Data/Command Mode
  • Software Configuration
  • 48-Pin SSOP Package

Benefits

  • Simplified LCD Control: RAM mapping simplifies the process of displaying data on an LCD.
  • Low Power Operation: Extends battery life in portable devices.
  • Versatile Interface: Serial interface allows easy communication with microcontrollers.
  • Flexible Configuration: Software configuration enables customization for different LCD types.
  • Integrated Oscillator: Reduces the need for external components.

Additional Details

The HT1621B utilizes a serial interface for communication with a microcontroller. It includes a built-in oscillator, eliminating the need for an external clock source in many applications. The device maps display data directly from RAM, simplifying the process of updating the LCD. Its low-power design is essential for battery-operated devices. The 48-pin SSOP package offers a compact footprint for surface mount assembly. The R at the end of the part number signifies that the components come in reel packaging. The controller supports common LCD configurations, providing flexibility in display design.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
160+ $0.3210 $51.3600
335+ $0.3003 $100.6005
520+ $0.2900 $150.8000
745+ $0.2693 $200.6285
970+ $0.2589 $251.1330
1,210+ $0.2486 $300.8060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 817,210 pieces
MOQ: 160 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess