EN
  • EN
  • DE

HT45R22E_20SOP

Part No HT45R22E_20SOP
Manufacturer Holtek
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 995981-HT45R22E_20SOP
Categories OEM Parts(F-I)
Manufacturer Holtek
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HT45R22E_20SOP CAD Model

Description

The HT45R22E_20SOP is an A/D Type 8-Bit MCU manufactured by Holtek. It's an 8-bit microcontroller with an Analog-to-Digital Converter (ADC). The '20SOP' indicates a 20-pin Small Outline Package (SOP).

Applications:

  • Consumer electronics
  • Remote controls
  • Small appliances
  • Sensor interface applications
  • Battery chargers
  • Simple motor control

Features:

  • 8-Bit Microcontroller
  • A/D Converter (ADC)
  • Internal Oscillator
  • Timer/Counters
  • I/O Ports
  • Low Power Consumption
  • 20-Pin SOP Package

Benefits:

  • Provides a cost-effective solution for embedded control applications
  • Allows for analog signal measurement and processing
  • Reduces external component count
  • Enables precise timing and control functions
  • Offers flexibility in interfacing with external devices
  • Extends battery life in portable applications
  • Suitable for surface mount assembly

Technical Specifications:

Based on the part number HT45R22E_20SOP and typical Holtek 8-bit MCU specifications, it is likely to feature:

  • CPU: 8-bit Holtek MCU Core
  • Program Memory: Flash Memory (Consult datasheet for size)
  • Data Memory: RAM (Consult datasheet for size)
  • A/D Converter: 10-bit resolution, multiple channels
  • I/O Pins: 16 general-purpose I/O pins
  • Timers: Multiple Timers/Counters
  • Operating Voltage: 2.2V to 5.5V
  • Operating Frequency: Typically up to 8MHz
  • Package: 20-Pin SOP

The HT45R22E_20SOP is suitable for a wide range of applications requiring an 8-bit microcontroller with an ADC. Always consult the manufacturer's datasheet for complete specifications and application guidelines.

You May Also Be Interested in

Samtec Inc.
.050 X .050 C.L. FEMALE IDC ASSE / 40 Position Cable Assembly Rectangular Socket to Socket 1.38' (422.15mm)
Lowest to $26.4680
Cypress Semiconductor Corp
Need more? Email Us
Panasonic
Need more? Email Us
Hubbell Wiring Device-Kellems
HUBBELL WIRING DEVICE-KELLEMS HBL3061 1 -Gang Vertical Weatherproof Cover,
Need more? Email Us
Samtec Inc.
"The IPBT is part of Samtec's Power Mate® series
Need more? Email Us
Taiwan Semiconductor
Diode Rectifier Standard Bridge Single 1000V 4A 4-Pin Case GBL Tube
Need more? Email Us
Hubbell Wiring Device-Kellems
1-Gang -Gang Weatherproofing Covers, Thermoplastic
Need more? Email Us
TT Electronics
Lowest to $6.0469
Amphenol
Micro Power Plus Connector Header 18 Position 3mm Right Angle Through Hole Tray
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess