EN
  • EN
  • DE

HT6751A-8SOP

Part No HT6751A-8SOP
Manufacturer Holtek
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1011002-HT6751A-8SOP
Categories OEM Parts(F-I)
Manufacturer Holtek
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HT6751A-8SOP CAD Model

Description

The HT6751A is a highly integrated Speech Synthesis and Voice Effects MCU manufactured by Holtek. It's designed for applications requiring voice playback, sound effects, and speech synthesis with ease of use. The 8SOP indicates the package type (Small Outline Package).

Applications

  • Voice toys and educational products
  • Security and alarm systems
  • Annunciators and message players
  • Talking clocks and timers
  • Interactive voice prompts

Features

  • Operating Voltage: 2.4V ~ 5.5V
  • Built-in Speech Synthesis Engine
  • Multiple voice effects
  • PWM output for audio playback
  • 16 I/O pins
  • 8-bit Timer/Counter
  • Watchdog Timer
  • Low voltage reset function

Benefits

  • Simplified Voice Integration: The speech synthesis engine simplifies adding voice functionality to products.
  • Versatile Sound Effects: Multiple built-in voice effects enable diverse sound output.
  • Cost-Effective Solution: Integrated features minimize the need for external components.
  • Design Flexibility: Offers a range of I/O options and configurable parameters.
  • Reliable Operation: The watchdog timer ensures system stability.
  • Low Power Consumption: Suitable for battery-powered applications.

Additional Details

The HT6751A incorporates a speech synthesis engine, enabling the generation of customized voice outputs. The PWM output allows for direct driving of speakers. It has 16 I/O pins available for interfacing with external devices and peripherals. The internal 8-bit timer/counter can be used for timing and event counting purposes. The Watchdog timer ensures that the microcontroller resets properly in case of program malfunction. The low-voltage reset (LVR) function ensures reliable operation. The 8SOP package allows for space-saving design on PCBs. The specific voltage range and additional specifications can be found in the device's datasheet.

You May Also Be Interested in

Fairview Microwave
Key Specifications, Connector Series 1: 4.1/9.5 Mini DIN, Connector Gender 1: Male, Connector Polarity 1: Standard,...
Need more? Email Us
Hubbell Wiring Device-Kellems
1-Gang -Gang Weatherproofing Covers, Thermoplastic
Need more? Email Us
Dell
Need more? Email Us
Samtec Inc.
CONN HDR 12POS 0.1 STACK SMD / 12 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us
Samtec Inc.
CONN HDR 28POS 0.1 STACK SMD / 28 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us
Hubbell Wiring Device-Kellems
HUBBELL WIRING DEVICE-KELLEMS HBL3061 1 -Gang Vertical Weatherproof Cover,
Need more? Email Us
Hewlett Packard
Need more? Email Us
TE Connectivity
95MM2 Negbat Lead 1/4" Unc Thread
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ25 J OLIVE / Olive Drab Connector Backshell, Banding M37x1 25, J
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess