EN
  • EN
  • DE

HT6P20D-16NSOP

Part No HT6P20D-16NSOP
Manufacturer Holtek
Catalog Custom Parts (E - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1129950-HT6P20D-16NSOP
Categories Custom Parts
Manufacturer Holtek
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HT6P20D-16NSOP CAD Model

Description

The HT6P20D-16NSOP is a remote control encoder IC manufactured by Holtek Semiconductor. It is designed for use in a variety of remote control applications, particularly those requiring a large number of addresses and data bits. This encoder is part of the HT6P20D series, which are widely used in security systems, garage door openers, car alarms, and other remote-controlled devices.

Applications

  • Security Systems: Used in remote controls for arming/disarming alarm systems.
  • Garage Door Openers: Functions as the transmitter in garage door remote controls.
  • Car Alarms: Integrated into car alarm remotes for locking/unlocking and panic functions.
  • Remote Lighting Control: Employed in remote controls for switching lights on/off.
  • Wireless Door Bells: Transmits signals for wireless doorbells.

Features

  • Operating Voltage: Typically operates at 2.4V~12V.
  • Low Standby Current: Consumes minimal power in standby mode, extending battery life.
  • Multiple Address and Data Bits: Supports a large number of address and data combinations, enhancing security.
  • CMOS Technology: Utilizes CMOS technology for low power consumption and high noise immunity.
  • Oscillator Type: Uses an external resistor oscillator.
  • Package Type: Available in NSOP (Narrow Small Outline Package).

Benefits

  • Enhanced Security: A large number of address bits provides a high level of security, reducing the risk of unauthorized access.
  • Long Battery Life: Low power consumption ensures extended battery life for remote control devices.
  • Reliable Operation: CMOS technology ensures stable and reliable operation across a wide range of environmental conditions.
  • Easy Integration: The NSOP package is easy to integrate into various electronic circuits and devices.
  • Cost-Effective: Provides a cost-effective solution for remote control encoding needs.

Additional Details

The HT6P20D-16NSOP operates by encoding the input address and data information into a serial data stream, which is then transmitted by an RF transmitter. The corresponding decoder at the receiver end decodes the data to perform the desired function. The IC's oscillator frequency is typically determined by an external resistor. Proper selection of this resistor is crucial for reliable operation. The NSOP package facilitates efficient PCB layout and reduces the overall size of the remote control device.

You May Also Be Interested in

NXP / Nexperia
4000/14000/40000 Series 4-BIT Magnitude Comparator True Output PDSO16
Need more? Email Us
Hitachi, Ltd
Need more? Email Us
Hitachi, Ltd
French Electronic Distributor since 1988
Need more? Email Us
Honeywell
SENSOR OPT SLOT TRANS PCB MT / Optical Sensor Through-Beam 0.165" (4.2mm) Transistor PCB Mount
Lowest to $155.6744
Samtec Inc.
CONN SOCKET 16POS 0.1 GOLD PCB / 16 Position Elevated Socket Connector 0.100" (2.54mm) Through Hole Gold
Lowest to $2.6486
Hitachi, Ltd
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Hanrun
Lowest to $0.8712
GSI Technology
SRAM Chip Sync Quad 3.3V 2M-Bit 64K x 32 12ns/5ns 100-Pin TQFP Tray
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.5534 $62.7670
12+ $10.3003 $123.6036
18+ $9.9784 $179.6112
24+ $9.6565 $231.7560
31+ $9.3346 $289.3726
42+ $8.3689 $351.4938
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 120 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess