EN
  • EN
  • DE

HFD3213-002

Part No HFD3213-002
Manufacturer Honeywell
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1062666-HFD3213-002
Categories OEM Parts(F-I)
Manufacturer Honeywell
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HFD3213-002 CAD Model

Description

The HFD3213-002 is a fiber optic receiver module manufactured by Honeywell. It is designed to convert optical signals into electrical signals for data transmission in fiber optic communication systems. This receiver module is used in a variety of applications where high-speed and reliable data transfer is required.

Applications

  • Data Communications: High-speed data links in networking equipment.
  • Industrial Control: Data transfer in industrial automation systems.
  • Medical Equipment: Image and data transmission in medical imaging devices.
  • Aerospace: Data communication in aircraft and satellite systems.
  • Military Applications: Secure communication systems.
  • Test and Measurement: High-speed data acquisition systems.

Features

  • High sensitivity: Detects weak optical signals for reliable data transmission.
  • High bandwidth: Supports high data rates.
  • Low noise: Minimizes interference for improved signal quality.
  • Compact size: Allows for easy integration into various systems.
  • Single power supply: Simplifies power supply requirements.
  • TTL compatible output: Provides a standard digital output signal.

Benefits

  • Improved data transmission reliability: Ensures accurate and reliable data transfer over fiber optic links.
  • Increased data transfer speeds: Enables high-speed communication for demanding applications.
  • Reduced electromagnetic interference (EMI): Provides immunity to EMI for improved system performance.
  • Simplified system design: Easy integration into existing and new designs.
  • Lower power consumption: Minimizes power requirements for energy-efficient operation.

Additional Details

The HFD3213-002 fiber optic receiver typically operates at specific wavelengths, usually in the range of 850 nm or 1300 nm. It requires a fiber optic transmitter to send the optical signal. The receiver converts the optical signal into an electrical signal, which is then amplified and processed to recover the original data. The module is typically housed in a compact package for easy mounting. The operating temperature range is usually between -40°C and 85°C. Ensure proper fiber optic connections and signal levels for optimal performance. Refer to the manufacturer's datasheet for detailed specifications and application guidelines.

You May Also Be Interested in

Taiwan Semiconductor
Diode Rectifier Standard Bridge Single 1000V 4A 4-Pin Case GBL Tube
Need more? Email Us
Fujitsu Electronics America, Inc.
Lowest to $1.6853
Samtec Inc.
CONN HDR 28POS 0.1 STACK SMD / 28 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us
Harris Corporation
OP Amp Dual GP Añ20V/35V 8-Pin CDIP
Need more? Email Us
Samtec Inc.
CONN HDR 60POS 0.05 STACK T/H / 60 Position Header Spacer Connector 0.050" (1.27mm) Gold Through Hole
Need more? Email Us
Hubbell Wiring Device-Kellems
1-Gang -Gang Weatherproofing Covers, Thermoplastic
Need more? Email Us
Hewlett Packard
Need more? Email Us
TT Electronics
Wire wound Resistor
Need more? Email Us
TT Electronics
Lowest to $6.0469

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess