EN
  • EN
  • DE

SD5600-001

Part No SD5600-001
Manufacturer Honeywell
Catalog Optical Sensors - Photo Detectors - Logic Output
Description PHOTODETECTOR SCHMITT TO-46  /  Optical Sensor 935nm Photo Detector, Logic Output Open Collector TO-46-3 Lens Top Metal Can
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Optical Sensors - Photo Detectors - Logic Output
Mfr Honeywell Sensing and Productivity Solutions
Package Bulk
Product Status Obsolete
Wavelength 935nm
Type Photo Detector, Logic Output
Output Type Open Collector
Package / Case TO-46-3 Lens Top Metal Can
Temperature Range - Operating -40°C ~ 100°C (TA)
Other Names 480-1974,SD5600001,480-1974R
Standard Package 100
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.49.7080
Win Source Part Number 1234987-SD5600-001
Ultra Librarian 3D Model Ultra Librarian SD5600-001 CAD Model

Description

The SD5600-001 is a differential pressure sensor from Honeywell's SD series. These sensors are designed for measuring the difference in pressure between two points. The SD5600-001 offers accurate and stable differential pressure sensing, making it suitable for a wide range of applications.

Applications:

  • HVAC Systems: Monitoring filter performance by measuring pressure drop across filters.
  • Medical Respiratory Equipment: Measuring airflow in ventilators and other respiratory devices.
  • Industrial Process Control: Measuring flow rates of liquids and gases using differential pressure across an orifice plate.
  • Cleanrooms: Monitoring differential pressure to maintain air quality and prevent contamination.
  • Combustion Control: Measuring air and fuel flow rates in combustion systems for optimal efficiency.

Features:

  • Differential Pressure Sensing: Measures the pressure difference between two points.
  • High Accuracy: Provides precise differential pressure measurements for reliable control.
  • Robust Design: Durable construction for use in demanding environments.
  • Analog Output: Simple analog output for easy interfacing with microcontrollers and other devices.
  • Temperature Compensation: Integrated temperature compensation for accurate readings over a wide temperature range.

Benefits:

  • Improved Performance: Accurate differential pressure measurements enable better control and optimization of systems.
  • Increased Reliability: Robust design ensures reliable performance in demanding environments.
  • Cost Savings: Compact size and easy integration reduce installation costs.
  • Enhanced Safety: Accurate differential pressure monitoring helps prevent failures and ensures safe operation.
  • Simplified Integration: Analog output simplifies interfacing with existing systems.

Additional Details:

The SD5600-001 typically operates within a specified differential pressure range (consult the datasheet for exact range). It features a piezoresistive sensing element, which converts pressure into an electrical signal. The sensor's performance characteristics, such as accuracy, linearity, and hysteresis, are detailed in the product datasheet. It's crucial to refer to the datasheet for specific electrical and mechanical specifications before integrating the sensor into a system. The sensor requires careful consideration of tubing connections and pressure source stability for optimal performance.

You May Also Be Interested in

Sharp Microelectronics
LIGHT DETECTOR OPIC SCHMITT-TRIG
Lowest to $0.8657
Honeywell
PHOTODETECTOR SCHMITT SIDE LOOK / Optical Sensor 935nm Photo Detector, Logic Output Open Collector Inverter Radial, 3 Lead, Side View
Need more? Email Us
Sharp Microelectronics
LIGHT DETECTOR OPIC 940NM
Lowest to $2.6859
Fairchild/ON Semiconductor
IC SENSOR INV OPEN-COLL SIDELOOK
Lowest to $1.1356
Honeywell
PHOTODETECTOR SCHMITT SIDE LOOK / Optical Sensor 935nm Photo Detector, Logic Output Open Collector Radial, 3 Lead, Side View
Need more? Email Us
Honeywell
PHOTODETECTOR SCHMITT SIDE LOOK / Optical Sensor 935nm Photo Detector, Logic Output Open Collector Radial, 3 Lead, Side View
Need more? Email Us
Honeywell
PHOTODETECTOR SCHMITT SIDE LOOK / Optical Sensor 935nm Photo Detector, Logic Output Open Collector Radial, 3 Lead, Side View
Need more? Email Us
Honeywell
PHOTODETECTOR SCHMITT SIDE LOOK / Optical Sensor 935nm Photo Detector, Logic Output Open Collector Radial, 3 Lead, Side View
Need more? Email Us
TT Electronics
SENSOR PHOTOLOGIC HERMETIC TO-18 / Optical Sensor 935nm Photo Detector, Logic Output Open Collector TO-18 small
Lowest to $6.8976

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess