EN
  • EN
  • DE

HF102F/12VDC(257)

Part No HF102F/12VDC(257)
Manufacturer HongFa
Catalog Custom Parts (E - I)
Description HF102F Series 20 A SPST 12 VDC PCB Mount Miniature Power Relay
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Lead Free Lead Free
RoHS Compliant
Throw Configuration SPST
Win Source Part Number 1160678-HF102F/12VDC(257)
Categories Custom Parts
Manufacturer HongFa
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HF102F/12VDC(257) CAD Model

Description

The HF102F/12VDC(257) is a HongFa brand miniature electromagnetic power relay. This relay is designed for a wide range of applications requiring reliable switching of electrical circuits. It operates with a 12VDC coil voltage and is capable of handling substantial current loads. The '(257)' portion of the part number may denote a specific manufacturing date code or internal tracking identifier.

Applications:

  • Home appliances such as washing machines, refrigerators, and microwave ovens.
  • Industrial control systems for switching motors, solenoids, and heaters.
  • Automotive electronics, including lighting control and power distribution.
  • Telecommunications equipment for signal routing and circuit protection.
  • Power supplies and uninterruptible power supplies (UPS).

Features:

  • Miniature size for high-density PCB mounting.
  • 12VDC coil voltage.
  • High switching capacity.
  • SPDT (Single Pole Double Throw) contact configuration.
  • Sealed construction for environmental protection.

Benefits:

  • Provides reliable switching performance.
  • Reduces board space requirements.
  • Offers protection against dust and moisture.
  • Enables remote control of electrical circuits.
  • Simplifies circuit design and enhances system reliability.

Additional Details:

This HongFa relay is typically constructed with a robust coil and high-quality contact materials to ensure long-term reliability and consistent performance. The SPDT contact configuration allows for versatile switching options. The sealed construction provides protection against dust, moisture, and other environmental contaminants, making it suitable for use in harsh environments. It's designed for through-hole mounting on printed circuit boards. The relay's compact size makes it ideal for applications where space is limited. The 12VDC coil voltage is a common standard, making it compatible with a wide range of power supplies and control circuits. This relay is a cost-effective solution for applications requiring reliable switching of moderate to high current loads. Contact ratings and other specific performance characteristics should be verified with the manufacturer's datasheet.

You May Also Be Interested in

L-com
FIBER OPTIC CONN, LC, DUPLEX, 3MM; Fibre Optic Connector Type: LC; Fibre Type: Singlemode; Fibre Diameter: 3mm;...
Need more? Email Us
TE Connectivity
Need more? Email Us
Holtek
IC Tone Dialer 6 Memory 18 DIP
Need more? Email Us
Holtek
Need more? Email Us
Xilinx Inc.
Need more? Email Us
Focus LCDs
128X64 FSTN GRAY GRAPHIC LCD / Graphic LCD Display Module Reflective FSTN - Film Super-Twisted Nematic Parallel, 8-Bit, SPI 128 x 64
Need more? Email Us
Samtec Inc.
CONN SOCKET 10POS 0.079 GOLD PCB / 10 Position Elevated Socket Connector 0.079" (2.00mm) Through Hole Gold
Need more? Email Us
Honeywell
SENSOR OPT SLOT TRANS PCB MT / Optical Sensor Through-Beam 0.165" (4.2mm) Transistor PCB Mount
Lowest to $155.6744
Hitachi, Ltd
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess