EN
  • EN
  • DE

HF115F-T/024-1HS3B(257)

Part No HF115F-T/024-1HS3B(257)
Manufacturer HongFa
Catalog Custom Parts (E - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1164572-HF115F-T/024-1HS3B(257)
Categories Custom Parts
Manufacturer HongFa
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HF115F-T/024-1HS3B(257) CAD Model

Description

The HF115F-T/024-1HS3B(257) is a miniature power relay manufactured by Hongfa, known for its reliable performance and compact design. It is suitable for diverse applications requiring efficient switching, especially in control and automation systems. The 'T' in the part number often indicates a specific terminal type or variation, but without a datasheet, further specificity is impossible.

Applications

  • Industrial control systems
  • Home automation
  • Power supplies
  • Lighting control
  • Office equipment
  • Motor control
  • Security systems

Features

  • Miniature size for high-density mounting
  • High contact capacity to handle significant loads
  • Long life expectancy, ensuring durability
  • 24VDC coil voltage
  • SPST-NO (Single Pole Single Throw - Normally Open) contact form
  • Sealed construction, providing environmental protection
  • RoHS compliant, adhering to environmental standards
  • High insulation resistance

Benefits

  • Dependable Switching: Ensures reliable and consistent switching operations.
  • Space-Saving Design: Its small size allows for efficient use of PCB space.
  • Extended Operational Life: Reduces the frequency of replacements and maintenance costs.
  • Versatile Use: Can be utilized in a broad spectrum of applications.
  • Environmentally Compliant: Meets RoHS standards, minimizing hazardous materials.
  • Protected from the Elements: Sealed construction allows for operation in harsh conditions.
  • Easy Integration: Simple to incorporate into existing circuits.
  • Suitable for DC Circuits: Designed to operate with 24VDC control signals.

Additional Details

The HF115F-T/024-1HS3B(257) relay operates with a 24VDC coil voltage. Its contact configuration is SPST-NO, meaning the circuit is normally open and closes when the coil is energized. The sealed construction provides protection against dust, moisture, and other contaminants, ensuring reliable performance in various environmental conditions. The relay's small size makes it suitable for applications where board space is limited. The high contact rating enables it to switch substantial loads. The long operational life reduces the need for frequent replacements, lowering maintenance costs. The materials used in the relay's construction are RoHS compliant, indicating the absence of restricted hazardous substances. The code (257) likely relates to a specific manufacturing batch or slight modification within the HF115F-T series. Consult the manufacturer's datasheet for precise specifications, application guidelines, and safety information.

This relay presents a reliable and efficient solution for various switching requirements. Its combination of features, including the SPST-NO contact form and sealed construction, renders it appropriate for diverse control and automation applications. It’s well-suited for both industrial and domestic uses where dependable performance is paramount.

You May Also Be Interested in

General Cable/Carol Brand
Need more? Email Us
Hitachi, Ltd
Contact for details
Need more? Email Us
Fuji Electric
Lowest to $8.1612
HongFa
HFD3 Series 2 A DPDT 12 VDC SMT Single Side Subminiature Signal Relay
Need more? Email Us
Azoteq (Pty) Ltd
3 CH, GPIO-SWIPE AND TAP ONLY /
Need more? Email Us
Greenlee Communications
Handle Assembly, Pump, Cable Termination
Need more? Email Us
Omron
French Electronic Distributor since 1988
Lowest to $9.5165
Rochester Electronics
Supervisory Circuits 2.63V Gen Circuit Precision Reset
Need more? Email Us
TDK Corporation
BALUN 900MHZ-2.2GHZ 75/100 0805 / RF Balun 900MHz ~ 2.2GHz 75 / 100Ohm 0805 (2012 Metric), 6 PC Pad
Lowest to $1.3443

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess