EN
  • EN
  • DE

HF41F/5-ZS(257)

Part No HF41F/5-ZS(257)
Manufacturer HongFa
Catalog Custom Parts (E - I)
Description Indstrl Relay, 5VDC Coil, 6AAmp, 1 Form C Contact, N/A, HF41F Series
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1151995-HF41F/5-ZS(257)
Categories Custom Parts
Manufacturer HongFa
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HF41F/5-ZS(257) CAD Model

Description

The Hongfa HF41F/5-ZS(257) is a miniature signal relay designed for a broad range of electronic applications requiring reliable switching of low-level signals. Characterized by its compact size, low coil power consumption, and high sensitivity, this relay is well-suited for densely populated circuit boards and battery-powered devices. Its robust construction ensures consistent performance even in demanding environments.

Applications

  • Telecommunications Equipment
  • Instrumentation
  • Consumer Electronics
  • Security Systems
  • Medical Devices
  • Industrial Control Systems

Features

  • Miniature Size
  • Low Coil Power Consumption
  • High Sensitivity
  • Sealed Construction
  • RoHS Compliant
  • High Insulation Resistance

Benefits

  • Space-Saving Design for Compact Devices
  • Extended Battery Life in Portable Applications
  • Reliable Switching of Low-Level Signals
  • Protection Against Harsh Environmental Conditions
  • Environmentally Friendly
  • Enhanced Circuit Isolation

Additional Details

The HF41F/5-ZS(257) relay operates with a 5VDC coil voltage. The relay is designed for switching low-level signals with minimal distortion. Its sealed construction offers protection from dust, moisture, and other contaminants, ensuring long-term reliability and stable performance. The high insulation resistance enhances circuit isolation and prevents unwanted signal interference. The relay's compliance with RoHS standards guarantees that it meets environmental regulations for hazardous substances. This is a versatile relay appropriate for applications where consistent signal switching is crucial.

Hongfa manufactures this relay using high-quality materials and stringent quality control processes, ensuring dependable performance and durability. Commonly utilized in telecommunications equipment for signal routing and switching, its compact design and low power consumption make it ideal for instrumentation and consumer electronic devices. It is used in industrial control applications because its design makes it capable of withstanding harsh environmental conditions. Overall, it provides a reliable solution for signal switching in various electronic systems.

You May Also Be Interested in

Hanrun
Lowest to $0.9938
Lattice Semiconductor Corporation
Need more? Email Us
Sierra Wireless
Need more? Email Us
STMicroelectronics
8-BIT Otprom 4.2 Mhz Microcontroller PDIP40
Need more? Email Us
Fairchild/ON Semiconductor
Lowest to $300.7550
STMicroelectronics
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 10POS 2.54MM / Connector Header Through Hole 10 position 0.100" (2.54mm)
Lowest to $1.6087
Intel
EPM7032SLI44-10 Altera
Need more? Email Us
HongFa
HF105F-1 Series 40A 5VDC 1 form C Mini High Power Relay
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3386 $60.2370
110+ $1.0984 $120.8240
165+ $1.0638 $175.5270
225+ $1.0303 $231.8175
295+ $0.9956 $293.7020
390+ $0.8928 $348.1920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,828 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess