EN
  • EN
  • DE

HFD3/5

Part No HFD3/5
Manufacturer HongFa
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer HongFa
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 824842-HFD3/5
Ultra Librarian 3D Model Ultra Librarian HFD3/5 CAD Model

Description

The HFD3/5 is a polarized latching signal relay manufactured by HongFa. This relay is designed for applications requiring low power consumption and stable switching performance. Its latching function allows it to maintain its contact position even when power is removed, making it ideal for battery-powered devices and memory retention applications.

Applications

  • Battery-powered equipment
  • Remote control systems
  • Telecommunications equipment
  • Automatic test equipment
  • Security systems

Features

  • Polarized latching type
  • Low power consumption
  • Contact form: 2 Form C (DPDT)
  • Contact rating: 0.5A at 125VAC / 1A at 30VDC
  • Coil voltage: 5VDC
  • High sensitivity
  • RoHS compliant

Benefits

  • Low Power Consumption: Minimizes energy usage, extending battery life in portable devices.
  • Latching Function: Retains contact position without continuous power, preserving state during power outages.
  • Compact Size: Enables high-density mounting in space-constrained applications.
  • Reliable Switching: Provides consistent performance over a long operational life.
  • Versatile Application: Suitable for a wide range of electronic devices and systems.

Additional Details

The HFD3/5 relay operates on a 5VDC coil voltage and has a contact rating of 0.5A at 125VAC or 1A at 30VDC. The 2 Form C (DPDT) contact configuration offers flexibility in switching multiple circuits. The insulation resistance is typically 100MΩ minimum at 500VDC. Dielectric strength is 750VAC between coil and contacts and 500VAC between open contacts. The operating temperature range is typically -40°C to +85°C. The latching characteristic is achieved through a polarized design, requiring correct polarity for proper operation. This relay is often used in applications where maintaining a specific state is crucial even during power interruptions. It is typically mounted on PCBs using through-hole soldering.

You May Also Be Interested in

842
3M
SCOTCH BOOK TAPE 842, 1.88 IN X
Need more? Email Us
Amprobe
ADV WIRE TRACER RCVR XMITTER CAS
Need more? Email Us
TE Connectivity
HEATSHRINK FAB 2:1 0.90" 470MM
Lowest to $19.2065
American Hakko Products, Inc.
SOLDER SPONGE 2.6X2.6" CNTR HOLE
Need more? Email Us
American Hakko Products, Inc.
HEATER,907/908/913/914/900M/900L
Need more? Email Us
3M
TAPE FILM AMBER 12.5"X 36YDS
Need more? Email Us
Adafruit Industries LLC
WIRE WRAP THIN PROTOTYPING & REP
Need more? Email Us
American Hakko Products, Inc.
HANDLE,W/GRIP,ESD,851
Lowest to $29.7713
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $4.5983

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.2229 $55.0305
100+ $1.0035 $100.3500
155+ $0.9721 $150.6755
215+ $0.9407 $202.2505
275+ $0.9094 $250.0850
370+ $0.8153 $301.6610
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 200,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess