EN
  • EN
  • DE

HFD3-V/3-L1SR

Part No HFD3-V/3-L1SR
Manufacturer HongFa
Catalog OEM Parts (F - I)
Description HFD3 Series 3 VDC 4 A DPDT Gull Wing Surface Mount Subminiature Signal Relay
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1017573-HFD3-V/3-L1SR
Categories OEM Parts(F-I)
Manufacturer HongFa
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HFD3-V/3-L1SR CAD Model

Description

The HFD3-V/3-L1SR is a miniature signal relay manufactured by HongFa. Designed for applications requiring reliable switching in a compact form factor. The 'V' likely denotes a specific variation, and 'L1SR' refers to the coil characteristics and terminal configuration.

Applications

  • Telecommunications
  • Instrumentation
  • Process Control
  • Medical equipment
  • Consumer electronics

Features

  • Miniature Size: Allows for dense PCB population.
  • Low Power Consumption: Energy efficient operation.
  • High Sensitivity: Requires minimal power to switch contacts.
  • High Insulation Resistance: Provides excellent electrical isolation.
  • Various Terminal Options: Adaptable to different mounting requirements.

Benefits

  • Space Saving: Enables compact designs.
  • Energy Efficient: Reduces power consumption and heat generation.
  • Reliable Switching: Ensures consistent and dependable performance.
  • Versatile: Suitable for a wide range of applications.
  • Extended Lifespan: Provides long-term reliability.

Additional Details

Coil Voltage: 3VDC

Contact Form: Consult datasheet (SPDT, DPDT etc.)

Contact Rating: Varies with model, refer to datasheet.

Coil Resistance: Refer to datasheet for specific values.

Operating Temperature: Check datasheet for temperature range.

This relay finds application where a compact and reliable switching solution is required. Always consult the official datasheet for complete and accurate specifications.

You May Also Be Interested in

Taiwan Semiconductor
Diode Rectifier Standard Bridge Single 1000V 4A 4-Pin Case GBL Tube
Need more? Email Us
Harris Corporation
OP Amp Dual GP Añ20V/35V 8-Pin CDIP
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
Panasonic
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 11 B SLVR / Silver Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
TE Connectivity
95MM2 Negbat Lead 1/4" Unc Thread
Need more? Email Us
Crouse-Hinds
Explosion-Proof Conduit Outlet Box Aluminum GUAC 3/4
Need more? Email Us
Harris Corporation
Need more? Email Us
Hubbell Wiring Device-Kellems
1-Gang -Gang Weatherproofing Covers, Thermoplastic
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess