EN
  • EN
  • DE

XCV3004BGG352C

Part No XCV3004BGG352C
Manufacturer Xilinx Inc.
Catalog OEM Parts (T - Z)
Description IC FPGA 2.5V C-temp 352-MBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Number of Gates 322970
RoHS Compliant
Win Source Part Number 1011670-XCV3004BGG352C
Categories OEM Parts(T-Z)
Manufacturer Xilinx Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XCV3004BGG352C CAD Model

Description

The XCV3004BGG352C is a Virtex-II Pro FPGA (Field-Programmable Gate Array) manufactured by Xilinx. It is a high-performance FPGA designed for complex digital logic applications, featuring a large number of logic cells, memory blocks, and high-speed I/O interfaces. This device is part of the Virtex-II Pro family, which incorporates embedded PowerPC processors, making it suitable for embedded processing applications.

Applications

  • High-performance computing
  • Digital signal processing (DSP)
  • Embedded systems with PowerPC processors
  • Telecommunications infrastructure
  • Aerospace and defense applications

Features

  • Logic Cells: 30,000
  • Embedded PowerPC Processors
  • High-Speed I/O Interfaces (e.g., RocketIO)
  • Block RAM Memory
  • Digital Clock Managers (DCMs)
  • Package: BGG352

Benefits

  • Provides a high level of integration with a large number of logic cells and embedded processors.
  • Enables high-performance computing with fast processing speeds and efficient memory access.
  • Supports a wide range of I/O standards for flexible connectivity.
  • Facilitates complex digital signal processing algorithms.
  • Offers advanced clock management capabilities for precise timing control.

Additional Details

The XCV3004BGG352C comes in a BGG352 package. It requires a configuration PROM or other means of configuration upon power-up. The device utilizes advanced process technology for high performance and low power consumption. It supports various memory interfaces and is compatible with Xilinx development tools. This FPGA is designed for applications requiring a combination of high logic density, embedded processing capabilities, and high-speed I/O.

You May Also Be Interested in

STMicroelectronics
Lowest to $0.3678
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Kemet
Need more? Email Us
STMicroelectronics
Need more? Email Us
Agere Systems
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
STMicroelectronics
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess