EN
  • EN
  • DE

HL-AM-2835H421W-S1-08-HR3

Part No HL-AM-2835H421W-S1-08-HR3
Manufacturer HONGLI ZHIHUI Group Co., Ltd.
Catalog LED Indication - Discrete
Description White LED Indication - Discrete 3.2V SMD2835-2P
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics/LED Indication - Discrete
Installation method Top-mount
Color Temperature 4000K
Lens Color Frosted Yellow Lens
Viewing Angle 120°
Forward Current 60mA
Illumination Color White
Voltage - Forward(Vf) 3.2V
Operating Temperature -40℃~+85℃
Power(Watts) 288mW
Diode Configuration Discrete Diode
Qty Unit Price
50+ $ 0.0127
500+ $ 0.0096
1,500+ $ 0.0079
4,000+ $ 0.0076
20,000+ $ 0.0068
40,000+ $ 0.0063
CNHTS 8541410000
Ultra Librarian 3D Model Ultra Librarian HL-AM-2835H421W-S1-08-HR3 CAD Model

Description

Description

The 0201N180J250LT is a multilayer ceramic capacitor with a capacitance of 18pF and a voltage rating of 25V. Its minute 0201 footprint makes it an excellent choice for modern electronic designs that require space-saving solutions without compromising performance.

Applications

  • Wireless Communication Devices
  • Smartphones and Tablets
  • GPS Modules
  • Wearable Electronics
  • IoT Devices

Features and Benefits

  • Compact Form Factor: Facilitates innovation in ultra-compact electronic devices.
  • High Stability: Minimizes capacitance drift over temperature and voltage variations.
  • Wide Operating Temperature Range: Suitable for use in varied environmental conditions.
  • Exceptional ESR and ESL Performance: Enhances circuit efficiency and reliability.

Designed to cater to high-performance applications, this capacitor is a go-to component for engineers looking to optimize space and performance in their designs.

You May Also Be Interested in

Dialight
Micro LED SMD LED '598 SERIES' 1208 PACKAGE (3.2mm X 1.5mm X 1.0mm) Single Color Right Angle
Need more? Email Us
Panasonic
Ultra Hight Bright Surface Mounting Chip
Lowest to $0.0658
Lite-On Inc.
Property of Lite-On Only
Lowest to $0.0219
Dialight
Light Pipe Selector Guide Optopipe® Lightpipes
Lowest to $0.8967
Rohm Semiconductor
Two-color chip LEDs, super small type
Lowest to $0.0508
Kingbright
Lowest to $0.0982
Vishay
SMD LED in P-LCC-2 Package
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Lead (Pb) Free Product - RoHS Compliant
Lowest to $0.1640
Visual Communications Company - VCC
SMT LEDs 0805 Package Size
Lowest to $0.0173

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608

Pricing & Ordering

Quantity Unit Price Ext. Price
2,620+ $0.0191 $50.0420
6,370+ $0.0157 $100.0090
9,870+ $0.0152 $150.0240
13,610+ $0.0147 $200.0670
17,610+ $0.0142 $250.0620
23,440+ $0.0128 $300.0320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,088 pieces
MOQ: 2620 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess