EN
  • EN
  • DE

HP 407424-421 - DL385 G2 2218 2.6GHz Dual Core 2GB Rack

Part No HP 407424-421 - DL385 G2 2218 2.6GHz Dual Core 2GB Rack
Manufacturer HP
Catalog Server
Description HPE ProLiant DL385 G2 AMD Opteron 2218 Dual Core Processor 2MB 2GB 1P Base Model Rack ServerThe new ProLiant DL385 G2 delivers on the DL385 performance and the DL380's history of design excellence with enterprise-class uptime and manageability, and now with proven 2-processor AMD Opteron™ performance and power efficiency, and 2U density for a variety of rack deployments and applications.Features
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Server
Win Source Part Number 1412078-HP 407424-421 - DL385 G2 2218 2.6GHz Dual Core 2GB Rack
Manufacturer HP
Ultra Librarian 3D Model Ultra Librarian HP 407424-421 - DL385 G2 2218 2.6GHz Dual Core 2GB Rack CAD Model

Description

The HP 407424-421 is a configuration of the ProLiant DL385 G2 server series, tailored for performance and scalability in enterprise environments. It features an AMD Opteron 2218 Dual-Core processor clocked at 2.6 GHz, offering robust computational power for applications and services. Bundled with 2GB of DDR2 RAM, it ensures smooth operation and multitasking capabilities essential for day-to-day enterprise operations. This rack-mountable server, with a 2U form factor, is designed to support high-density deployments while allowing for significant expansion and customization possibilities. Key features include integrated lights-out management (iLO) for advanced remote server management, diverse RAID options for enhanced data protection, and broad compatibility with various operating systems to suit different application needs. The DL385 G2 is engineered to deliver reliability, offering an ideal platform for virtualization, database management, and other critical business applications, allowing businesses to grow and adapt to future requirements.

You May Also Be Interested in

IBM
6-core 3.0 GHz POWER7 720
Need more? Email Us
IBM
9117-MMB 32core3,1Ghz 256GB mem all acti
Need more? Email Us
IBM
ESERVER I5 MODEL 570
Need more? Email Us
IBM
S814 Server - 6-Core - 6 x OS - Un-Ltd Users - P10
Need more? Email Us
IBM
9131-52A 2way1,65Ghz
Need more? Email Us
IBM
8408-44E 36Core 3,65Ghc
Need more? Email Us
IBM
8233-E8B 8core3,3Ghz
Need more? Email Us
IBM
9117-MMD 64core 3,8Ghz
Need more? Email Us
IBM
9117-MMA 4CORE3,5GHZ
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess