EN
  • EN
  • DE

HP 455869-001 - HP QLogic QMH2562 8Gb FC HBA for Blades

Part No HP 455869-001 - HP QLogic QMH2562 8Gb FC HBA for Blades
Manufacturer HP
Catalog Adapters
Description HP 455869-001. Host interface: PCIe, Output interface: Fiber. Data transfer rate (max): 8 Gbit/sPCI Express to 8Gb Fiber Channel (FC) Mezzanine Host Bus Adapter (HBA) - For c-Class BladeSystem
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Adapters
Win Source Part Number 1405180-HP 455869-001 - HP QLogic QMH2562 8Gb FC HBA for Blades
Manufacturer HP
Ultra Librarian 3D Model Ultra Librarian HP 455869-001 - HP QLogic QMH2562 8Gb FC HBA for Blades CAD Model

Description

The HP 455869-001 is equipped with the QLogic QMH2562, an 8 Gb Fibre Channel Host Bus Adapter specifically designed for HP BladeSystem c-Class servers. Providing a high-performance network interface, this HBA enables dual-channel connectivity at speeds of up to 8 Gb/s, significantly enhancing the data transfer rates for storage networks. Its integration into the HP BladeSystem architecture allows for a streamlined connection between the blade servers and Fibre Channel storage networks or SANs. This is particularly beneficial in environments that require fast data access and high reliability for critical applications. The QMH2562 HBA supports various advanced features such as high availability, security, and virtualization, making it a powerful solution for enterprise data centers looking to optimize their server-to-storage communications.

You May Also Be Interested in

Lenovo
Storage V3700 V2 25GbE (RoCE) Adapter Pair
Need more? Email Us
Lenovo
24 x 24 x 8 x 24 DVD/CD RW Drive
Need more? Email Us
Lenovo
QLogic 16Gb Enhanced Gen5 FC Single-port HBA
Need more? Email Us
Lenovo
FC EXP CRD
Need more? Email Us
Intel
Intel E10G42AFDA
Need more? Email Us
Lenovo
IBM NetXtreme 1000 T & Dual Port Server Adapter. Connectivity technology: Wired, Host interface: PCI. Maximum data transfer rate: 1000 Mbit/s-Connectivity Media: 10/100/1000Base-T UTP.-Data Transfer Rate: 1Gbps Gigabit Ethernet Gigabits per second.
Need more? Email Us
Intel
Mcx ConnectX-3Pro Eth. 2-port adapter, HP, no SFP+
Need more? Email Us
Lenovo
IBM 320GB High IOPS MS Class SSD PCIe Adapter
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess