EN
  • EN
  • DE

HP 489190-001-LOW - HP 81Q 8GB 1-Port FC HBA (LP)

Part No HP 489190-001-LOW - HP 81Q 8GB 1-Port FC HBA (LP)
Manufacturer HP
Catalog Adapters
Description HP 81Q 8GB 1-Port FC HBA (LP)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Adapters
Win Source Part Number 1404892-HP 489190-001-LOW - HP 81Q 8GB 1-Port FC HBA (LP)
Manufacturer HP
Ultra Librarian 3D Model Ultra Librarian HP 489190-001-LOW - HP 81Q 8GB 1-Port FC HBA (LP) CAD Model

Description

The HP 489190-001-LOW is a low-profile, high-performance 8Gb Fibre Channel Host Bus Adapter designed for HP servers requiring high-speed storage connectivity in a compact form factor. This HP 81Q FC HBA facilitates connection to FC storage networks or devices, offering high throughput and low latency communication. It's built on PCIe technology, ensuring compatibility with a wide array of HP ProLiant and select Integrity servers. The adapter supports advanced features like virtualization, security, and Fabric support providing maximum bandwidth and enhancing storage performance. The low-profile design makes it an ideal solution for dense server environments or for servers with limited expansion slots, without compromising on performance or functionality. The HBA ensures seamless integration into existing storage networks and is suited for storage-intense applications, such as backup, database transactions, and virtualization.

You May Also Be Interested in

Lenovo
Storage V3700 V2 25GbE (RoCE) Adapter Pair
Need more? Email Us
Lenovo
IBM NetXtreme 1000 T & Dual Port Server Adapter. Connectivity technology: Wired, Host interface: PCI. Maximum data transfer rate: 1000 Mbit/s-Connectivity Media: 10/100/1000Base-T UTP.-Data Transfer Rate: 1Gbps Gigabit Ethernet Gigabits per second.
Need more? Email Us
Lenovo
QLogic 16Gb Enhanced Gen5 FC Dual-port HBA
Need more? Email Us
Lenovo
3.5-inch rear two hard-disk-drive
Need more? Email Us
Lenovo
FC EXP CRD
Need more? Email Us
Intel
Intel E10G42AFDA
Need more? Email Us
Lenovo
IBM 320GB High IOPS MS Class SSD PCIe Adapter
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess