EN
  • EN
  • DE

HP 649108-001-HIGH - HP CN1100e 2-Port Network Adapter (HP)

Part No HP 649108-001-HIGH - HP CN1100e 2-Port Network Adapter (HP)
Manufacturer HP
Catalog Adapters
Description HP CN1100e 2-Port Network Adapter (HP)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Adapters
Win Source Part Number 1404797-HP 649108-001-HIGH - HP CN1100e 2-Port Network Adapter (HP)
Manufacturer HP
Ultra Librarian 3D Model Ultra Librarian HP 649108-001-HIGH - HP CN1100e 2-Port Network Adapter (HP) CAD Model

Description

The HP CN1100e 2-Port Network Adapter, part number 649108-001-HIGH, is a high-performance, dual-port 10Gb Ethernet network adapter designed for HP servers. This adapter leverages the latest Ethernet technology to deliver superior network performance, high bandwidth, and low latency, making it ideal for demanding data center environments. The CN1100e supports data rates of up to 10Gbps per port, ensuring fast data transfers and efficient network operations. It's built on the Converged Network Adapter (CNA) architecture which allows it to handle both Ethernet and storage traffic, including iSCSI and Fiber Channel over Ethernet (FCoE), effectively consolidating networking and storage infrastructure. This reduces complexity and cost while improving performance. The adapter features Broadcom’s advanced chipset and supports advanced features such as VLAN tagging, Jumbo Frames, and TCP/IP offloading, enhancing network efficiency and reducing CPU load on the host system. The 'HIGH' designation indicates that this particular model is shipped with a high-profile bracket, making it suitable for standard size server slots. This network adapter is compatible with a wide range of HP servers, providing flexibility and ensuring that businesses can leverage their existing infrastructure while upgrading their network capabilities.

You May Also Be Interested in

Lenovo
IBM 81Y4484Optional onboard data cache (DDR3 running at 1333 MHz) 512 MB with optional battery backup (81Y4508 of 00Y3656)
Need more? Email Us
Lenovo
24 x 24 x 8 x 24 DVD/CD RW Drive
Need more? Email Us
Lenovo
ServeRAID M5015 SAS/SATA Controller
Need more? Email Us
Lenovo
3.5-inch rear two hard-disk-drive
Need more? Email Us
Lenovo
ThinkSystem QLogic QML2692 Mezz 16Gb 2-Port Fibre Channel Adapter
Need more? Email Us
Lenovo
IBM 8Gb Fibre Channel Expansion Card (CIOv)
Need more? Email Us
Lenovo
ThinkSystem RAID 530-16i PCIe 12Gb Adapter
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess