EN
  • EN
  • DE

XTAL 2.4576MHZ XO91 SERIES

Part No XTAL 2.4576MHZ XO91 SERIES
Manufacturer EUROQUARTZ limited
Catalog Custom Parts (U - Z)
Description French Electronic Distributor since 1988
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1163872-XTAL 2.4576MHZ XO91 SERIES
Categories Custom Parts
Manufacturer EUROQUARTZ limited
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XTAL 2.4576MHZ XO91 SERIES CAD Model

Description

The XTAL 2.4576MHZ XO91 SERIES is a crystal oscillator manufactured by EUROQUARTZ limited. This oscillator provides a stable and accurate clock signal at a frequency of 2.4576 MHz. It is commonly used in a variety of electronic devices, including microcontrollers, communication equipment, and other timing-sensitive applications.

Applications:

  • Microcontroller clock source
  • Communication equipment (e.g., UARTs, transceivers)
  • Frequency synthesizers
  • Timing circuits
  • Embedded systems

Features:

  • 2.4576 MHz output frequency
  • XO91 series crystal oscillator
  • High frequency stability
  • Low jitter
  • Compact package

Benefits:

  • Precise and reliable clock signal
  • Improved system performance
  • Simplified circuit design
  • Reduced board space requirements
  • Stable operation over a wide temperature range

Specifications:

Typical specifications for the XTAL 2.4576MHZ XO91 SERIES oscillator:

  • Frequency: 2.4576 MHz
  • Frequency Stability: Typically ±50 ppm (parts per million) or better
  • Operating Temperature Range: -40°C to +85°C
  • Supply Voltage: 3.3V or 5V (depending on the specific model)
  • Output Type: HCMOS or TTL (depending on the specific model)
  • Current Consumption: Varies depending on voltage and temperature
  • Package: Varies, often a DIP or SMD package

The 2.4576 MHz crystal oscillator is a crucial component for precise timing in electronic devices. Its stability ensures reliable operation of the system. The low jitter contributes to the integrity of the clock signal. The frequency is commonly used for serial communication protocols. The small package facilitates integration into miniaturized designs. The specified temperature range ensures reliable operation in diverse environments.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC Opamp LM747N/UA747DMQB Fairchild N
Need more? Email Us
Torex Semiconductor Ltd
Lowest to $0.2610
Xilinx Inc.
FPGA XC3S400 Family 3584 Logic Units 8064 Cells 1.2V 144-Pin TQFP Tray
Need more? Email Us
Xilinx Inc.
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Microchip Technology
SI PPIN HERMETIC MELF / RF Diode PIN - Single 75V 1 W Axial
Need more? Email Us
Xilinx Inc.
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess