EN
  • EN
  • DE

832A-1C-F-C-12VDC

Part No 832A-1C-F-C-12VDC
Manufacturer Song Chuan Precision Company
Catalog OEM Parts (0 - 9)
Description 30A General Purpose Relay
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1027715-832A-1C-F-C-12VDC
Categories OEM Parts(0-9)
Manufacturer Song Chuan Precision Company
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 832A-1C-F-C-12VDC CAD Model

Description

The 832A-1C-F-C-12VDC is a miniature PCB power relay manufactured by Song Chuan Precision Company. This relay is designed for a variety of applications requiring reliable switching performance and compact size.

Applications:

  • Home appliances: Used in washing machines, refrigerators, microwave ovens, and air conditioners.
  • Office automation equipment: Found in printers, copiers, and fax machines.
  • Industrial control systems: Employed in programmable logic controllers (PLCs), temperature controllers, and motor controls.
  • Power supplies: Used in switching power supplies and uninterruptible power supplies (UPS).
  • Automotive applications: Utilized in automotive electronics for controlling various functions.

Features:

  • Miniature size: Compact design allows for high-density PCB mounting.
  • High switching capacity: Capable of handling significant current loads.
  • 1 Form C (SPDT) contact configuration: Offers versatile switching options with a single pole, double throw contact arrangement.
  • 12VDC coil voltage: Operates on a standard 12VDC power supply.
  • Sealed construction: Provides protection against dust and humidity.
  • High insulation resistance: Ensures reliable operation and prevents electrical leakage.

Benefits:

  • Reliable performance: Ensures consistent and dependable switching operation.
  • Long life: Designed for extended operational lifespan, reducing maintenance requirements.
  • Space-saving design: Minimizes PCB footprint, allowing for more compact product designs.
  • Versatile application: Suitable for a wide range of applications due to its adaptable features.
  • Cost-effective: Provides a balance of performance and affordability.

Additional Details:

The 832A-1C-F-C-12VDC relay features a coil resistance that ensures efficient operation at its rated voltage. The contact material is designed for optimal conductivity and minimal contact resistance. Its operating temperature range allows for use in diverse environmental conditions. The relay's construction incorporates durable materials to withstand mechanical shock and vibration, ensuring reliable performance in demanding applications.

You May Also Be Interested in

Renesas Electronics America
FemtoClock™ Multi-Rate 3.3V LVPECLFrequency Synthesizer
Need more? Email Us
TE Connectivity
SF6296H01=RELAY / General Purpose Relay DPDT (2 Form C) Through Hole
Need more? Email Us
Samsung
Need more? Email Us
Song Chuan Precision Company
Need more? Email Us
Amphenol
DUBOX / 64 Position Receptacle Connector 0.100" (2.54mm) Through Hole Gold
Need more? Email Us
Song Chuan Precision Company
Lowest to $0.7819
Hewlett Packard
Need more? Email Us
Song Chuan Precision Company
Need more? Email Us
TE Connectivity
Electrical Connector Cylindrical
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.1896 $65.6880
65+ $1.7967 $116.7855
100+ $1.7406 $174.0600
140+ $1.6845 $235.8300
180+ $1.6282 $293.0760
240+ $1.4598 $350.3520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess