EN
  • EN
  • DE

HP 663201-B21 - HP 1U SFF Ball Bearing Rail Kit for G8-G10 Servers

Part No HP 663201-B21 - HP 1U SFF Ball Bearing Rail Kit for G8-G10 Servers
Manufacturer HP
Catalog Rack Options
Description HP 1U Small Form Factor Ball Bearing Rail Kit
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Rack Options
Win Source Part Number 1411915-HP 663201-B21 - HP 1U SFF Ball Bearing Rail Kit for G8-G10 Servers
Manufacturer HP
Ultra Librarian 3D Model Ultra Librarian HP 663201-B21 - HP 1U SFF Ball Bearing Rail Kit for G8-G10 Servers CAD Model

Description

The HP 663201-B21 is a highly durable and efficient 1U small form factor (SFF) ball bearing rail kit designed specifically for HP Gen8 through Gen10 servers. It is engineered to provide reliable support and easy installation for rack-mounted servers. The ball-bearing design ensures smooth sliding of the server in and out of the rack, offering convenience for maintenance and upgrades. The rail kit is built for 1U servers, making it a perfect fit for data centers with space constraints. Its robust construction and design for HP's specific server generations ensure compatibility and a secure mount for your hardware. This kit includes all necessary mounting hardware, making installation quick and seamless. The HP 663201-B21 rail kit is ideal for IT professionals who require a stable and dependable mounting solution that facilitates improved airflow and easier access to server components for routine maintenance.

You May Also Be Interested in

IBM
IBM 3592 DRIVE MOUNTING L22/D
Need more? Email Us
IBM
Rack Mount Kit
Need more? Email Us
IBM
IBM v5000 HD LFF EXP rails
Need more? Email Us
IBM
IBM V5010 CTR rails
Need more? Email Us
IBM
IBM LTO FIBRE DRIVE MTG KIT
Need more? Email Us
IBM
IBM DS4800/DS5000 Mounting Rail Kit
Need more? Email Us
IBM
5U RACK MOUNT OPTION
Need more? Email Us
IBM
DS4700 / DS5020 rail set
Need more? Email Us
IBM
IBM FlashSystem V9000 Control Enclosure rails
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess