EN
  • EN
  • DE

HP J9148A - HP 2910-48G-POE+ AL Switch

Part No HP J9148A - HP 2910-48G-POE+ AL Switch
Manufacturer HP
Catalog Switch
Description HP 2910-48G-PoE+ al SwitchThe HP 2910 al Switch Series consists of four switches: the HP 2910-24G al and 2910-24G-PoE+ al Switches with 24 10/100/1000 ports, and the HP 2910-48G al and 2910-48G-PoE+ al Switches with 48 10/100/1000 ports
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Switch
Win Source Part Number 1413273-HP J9148A - HP 2910-48G-POE+ AL Switch
Manufacturer HP
Ultra Librarian 3D Model Ultra Librarian HP J9148A - HP 2910-48G-POE+ AL Switch CAD Model

Description

The HP J9148A, also identified as the HP 2910-48G-POE+ AL Switch, is a feature-rich managed switch designed to facilitate high-speed connectivity, power over Ethernet Plus (PoE+) capabilities, and robust security features for enterprise networks. This switch comes with 48 Gigabit Ethernet ports, capable of providing up to 30 watts of power per port to connected devices such as IP phones, wireless access points, and surveillance cameras, eliminating the need for separate power supplies. It supports a comprehensive set of networking features including VLAN support, Layer 3 routing, and dynamic routing protocols to enhance network efficiency, flexibility, and scalability. The HP 2910-48G-POE+ AL Switch is engineered for reliability, featuring redundant power supplies and an advanced security framework to protect against external threats and unauthorized access. It offers simplified management options through its intuitive web interface and command-line interface, facilitating easy setup, configuration, and ongoing maintenance. This switch is an optimal solution for businesses seeking to deploy a versatile, high-performance, and power-efficient networking infrastructure to support a wide range of PoE devices.

You May Also Be Interested in

CISCO
Cisco WS-C3750V2-24PS-S
Need more? Email Us
CISCO
Cisco 48-Port Gigabit Switch PoE
Need more? Email Us
CISCO
UCS 6248UP 1RU Fabric Int/No PSU/32 UP/ 12p LIC
Need more? Email Us
CISCO
Cisco Catalyst 3560-48PS-E
Need more? Email Us
CISCO
CISCO SG300-28P SWITCH
Need more? Email Us
CISCO
Cisco MDS 9148 with 48 active ports
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess