EN
  • EN
  • DE

HP J9535A - HP 20-Port GIG-T POE+ Module

Part No HP J9535A - HP 20-Port GIG-T POE+ Module
Manufacturer HP
Catalog Switch
Description Hewlett Packard Enterprise 20-port Gig-T PoE+/4-port SFP v2
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Switch
Win Source Part Number 1413018-HP J9535A - HP 20-Port GIG-T POE+ Module
Manufacturer HP
Ultra Librarian 3D Model Ultra Librarian HP J9535A - HP 20-Port GIG-T POE+ Module CAD Model

Description

The HP J9535A is an advanced 20-Port GIG-T POE+ Module designed to meet the networking demands of modern businesses and data centers. This module features 20 Gigabit Ethernet ports with Power over Ethernet Plus (PoE+) support, offering a powerful and flexible solution for connecting and powering various network devices including VoIP phones, wireless access points, and security cameras. With PoE+ functionality, the module can deliver up to 30 Watts of power per port, allowing for the deployment of high-power devices without the need for separate power supplies. It is designed for compatibility with HP's modular switch series, enabling easy integration into existing network setups and providing a scalable solution that can grow with the business. Key features of the HP J9535A module include advanced traffic management capabilities with support for QoS and VLANs, enabling efficient data segmentation and prioritization for improved network performance and reliability. Security is a top priority, with built-in features such as access control lists (ACLs), port security, and DHCP snooping, ensuring a protected network environment against unauthorized access and other cyber threats. The HP J9535A module is engineered for businesses seeking a robust, high-density networking solution capable of supporting a wide range of applications and devices, while also offering the flexibility and scalability needed to adapt to future demands.

You May Also Be Interested in

CISCO
UCS 6296UP 2RU FI/0 PSU/0 Fan/0 DC - SPARE FOR
Need more? Email Us
CISCO
Cisco Catalyst WS-C3850-24P-E
Need more? Email Us
CISCO
Cisco Catalyst WS-C3550-48-SMI
Need more? Email Us
CISCO
Cisco WS-C3524-PWR-XL-EN
Need more? Email Us
CISCO
Cisco WS-C3560V2-24PS-E
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess