EN
  • EN
  • DE

HP J9831A - Aruba 5406R zl2 Switch Fan Tray

Part No HP J9831A - Aruba 5406R zl2 Switch Fan Tray
Manufacturer HP
Catalog Fan
Description Hewlett Packard Enterprise 5406R zl2 Switch Fan Tray. Compatibility: HP 5406R zl2. Width: 49.8 mm, Depth: 463 mm, Height: 257.8 mm
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Fan
Win Source Part Number 1407946-HP J9831A - Aruba 5406R zl2 Switch Fan Tray
Manufacturer HP
Ultra Librarian 3D Model Ultra Librarian HP J9831A - Aruba 5406R zl2 Switch Fan Tray CAD Model

Description

The HP J9831A, known as the Aruba 5406R zl2 Switch Fan Tray, is an essential component designed to provide optimal cooling for the Aruba 5406R zl2 Switch. This fan tray plays a crucial role in maintaining the operational integrity of the switch by ensuring effective heat dissipation throughout its operational lifecycle. The seamless integration of the fan tray into the Aruba 5406R zl2 allows for sustained performance under various environmental conditions, safeguarding against thermal-related issues that could potentially affect the switch’s functionality and longevity. Designed with redundancy in mind, the fan tray is engineered to operate efficiently, even in the event of a fan failure, thus ensuring continuous cooling and minimal disruption to network operations. Its modular design allows for easy installation and replacement, facilitating maintenance without necessitating switch downtime. Employing the J9831A fan tray in the Aruba 5406R zl2 Switch setup is instrumental in achieving consistent, reliable network performance, making it indispensable for maintaining optimal temperature levels and safeguarding the network infrastructure against heat-induced operational challenges.

You May Also Be Interested in

Dell
FAN T320 T420
Need more? Email Us
CISCO
Nexus 2K/3K/9K Single Fan, port side exhaust airfl
Need more? Email Us
Dell
FAN SC280
Need more? Email Us
CISCO
Nexus 7000 - 10 Slot System Fan
Need more? Email Us
CISCO
Cisco Catalyst 4948E Spare Fan Tray
Need more? Email Us
CISCO
Nexus 6001 Fan for Port Side exhaust (Front to Back) airflow
Need more? Email Us
CISCO
Cisco NXA-FAN-30CFM-F. Type: Fan, Material: Metal, Product colour: Blue
Need more? Email Us
CISCO
Cisco Catalyst 4948 Fan Tray
Need more? Email Us
CISCO
Nexus 3064 Fan Module, Port side exhaust airflow, Spare
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess