EN
  • EN
  • DE

HP P20440-001 - HP Rail Kit for 1U SFF G10+ Servers

Part No HP P20440-001 - HP Rail Kit for 1U SFF G10+ Servers
Manufacturer HP
Catalog Rack Options
Description HP Rail Kit for 1U SFF G10+ Servers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Rack Options
Win Source Part Number 1411881-HP P20440-001 - HP Rail Kit for 1U SFF G10+ Servers
Manufacturer HP
Ultra Librarian 3D Model Ultra Librarian HP P20440-001 - HP Rail Kit for 1U SFF G10+ Servers CAD Model

Description

The HP P20440-001 Rail Kit is specifically crafted to support the installation of 1U Small Form Factor (SFF) Gen10 and newer HP servers into a standard 19-inch rack. Designed with precision to address the needs of the latest generation servers, this rail kit offers a robust and streamlined mounting solution, ensuring your server is securely housed and easily accessible within the data center environment. It leverages a tool-less installation design, significantly reducing the time and complexity involved in setting up your HP servers. The kit's adjustable rails make it compatible with a range of rack depths, catering to the diverse specifications of modern data centers. Included are sliding mechanisms that allow for convenient server maintenance and upgrades, without the need to remove the server from the rack entirely. The HP P20440-001 Rail Kit comes complete with all necessary mounting components and a detailed guide, simplifying the installation process. This rail kit not only optimizes space within the server rack but also enhances the operational efficiency and cooling performance of Gen10 and newer HP 1U SFF servers.

You May Also Be Interested in

IBM
DS3000 rail set
Need more? Email Us
IBM
DS3500 rails
Need more? Email Us
IBM
5U RACK MOUNT OPTION
Need more? Email Us
IBM
IBM RAIL KIT EXP700/710
Need more? Email Us
IBM
IBM LTO FIBRE DRIVE MTG KIT - L52/D52
Need more? Email Us
IBM
5U x 24D Tower-to-Rack Kit
Need more? Email Us
IBM
IBM v7000 Gen2+ CTR rail kit
Need more? Email Us
IBM
DS4700 / DS5020 rail set
Need more? Email Us
IBM
Single Phase Side Mount PDU
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess