EN
  • EN
  • DE

HP P26485-B21 - HP Rail Kit for 1U SFF G10+ Servers

Part No HP P26485-B21 - HP Rail Kit for 1U SFF G10+ Servers
Manufacturer HP
Catalog Rack Options
Description HP Rail Kit for 1U SFF G10+ Servers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Rack Options
Win Source Part Number 1411882-HP P26485-B21 - HP Rail Kit for 1U SFF G10+ Servers
Manufacturer HP
Ultra Librarian 3D Model Ultra Librarian HP P26485-B21 - HP Rail Kit for 1U SFF G10+ Servers CAD Model

Description

Targeted at the latest generation of HP 1U Small Form Factor (SFF) servers, the HP P26485-B21 Rail Kit is an essential component for securely mounting your servers in a standard 19-inch rack. This rail kit is precisely engineered to accommodate HP Gen10+ servers, providing a perfect fit and optimal support for your IT equipment. The entire system is designed for a tool-less installation, streamlining the mounting process and enabling a swift, efficient setup. This feature is particularly beneficial for IT departments looking to deploy or upgrade servers with minimal downtime. The rail kit's adaptability is further enhanced by its adjustable design, making it suitable for a variety of rack depths and configurations found in modern data centers. Sliding features are incorporated to facilitate easy access to the server for maintenance or upgrade purposes, eliminating the need to fully remove the server from the rack. The HP P26485-B21 Rail Kit package includes all the necessary hardware and a comprehensive installation guide, ensuring a hassle-free setup. By utilizing this rail kit, organizations can ensure their HP 1U SFF G10+ servers are mounted securely, efficiently utilizing rack space while improving server accessibility and cooling efficiency.

You May Also Be Interested in

IBM
IBM V5010 CTR rails
Need more? Email Us
IBM
RACK MOUNT KIT
Need more? Email Us
IBM
IBM V5030E SFF CTR rails
Need more? Email Us
IBM
IBM 2U Rack Mount Option
Need more? Email Us
IBM
IBM 3592 DRIVE MOUNTING L22/D
Need more? Email Us
IBM
IBM FlashSystem 5000 SFF EXP rails
Need more? Email Us
IBM
IBM DS4000 rails
Need more? Email Us
IBM
IBM LTO FIBRE DRIVE MTG KIT
Need more? Email Us
IBM
DS4700 / DS5020 rail set
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess