EN
  • EN
  • DE

LM1117GS-3.3

Part No LM1117GS-3.3
Manufacturer TAEJIN / HTC Korea
Catalog OEM Parts (J - L)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 958585-LM1117GS-3.3
Categories OEM Parts(J-L)
Manufacturer HTC Korea
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LM1117GS-3.3 CAD Model

Description

The LM1117GS-3.3 is a low dropout (LDO) voltage regulator manufactured by TAEJIN / HTC Korea. It provides a fixed 3.3V output voltage with a low dropout voltage, meaning it can maintain regulation even when the input voltage is only slightly higher than the output voltage. The LM1117 series is commonly used in various electronic devices to provide a stable and regulated voltage for microcontrollers, sensors, and other sensitive components.

Applications

  • Microcontroller Power Supplies: Provides a stable 3.3V supply for microcontrollers.
  • Sensor Power Supplies: Regulates the voltage for sensors and analog circuits.
  • Post Regulation: Used as a post regulator in switching power supplies to improve output voltage accuracy.
  • Battery-Powered Devices: Provides a regulated voltage for battery-powered devices.
  • Linear Regulators for Noise-Sensitive Applications: Used where low noise and ripple are required.

Features

  • Fixed 3.3V Output: Provides a stable and regulated 3.3V output voltage.
  • Low Dropout Voltage: Maintains regulation with a low input-to-output voltage differential.
  • Overcurrent Protection: Protects the regulator and connected circuitry from damage due to excessive current.
  • Thermal Overload Protection: Shuts down the regulator when the internal temperature exceeds a safe limit.
  • Surface Mount Package: Easy to integrate into surface mount circuit boards.

Benefits

  • Stable Output Voltage: Provides a consistent and reliable 3.3V voltage for sensitive electronic components.
  • Extended Battery Life: Low dropout voltage allows for longer battery life in portable devices.
  • Enhanced System Reliability: Overcurrent and thermal overload protection mechanisms protect the regulator and connected circuitry from damage.
  • Simplified Circuit Design: Easy to use and integrate into various electronic circuits.
  • Cost-Effective Solution: Offers a cost-efficient way to provide a regulated 3.3V voltage in a wide range of applications.

Additional Details: The specific dropout voltage, maximum input voltage, output current, and thermal resistance should be verified from the official TAEJIN / HTC Korea datasheet for the LM1117GS-3.3. The datasheet will also provide information on the recommended input and output capacitor values for stable operation. The package type (e.g., SOT-223) will affect its thermal characteristics. Consider the load regulation specifications for your specific application.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Lowest to $2.0374
IXYS
Lowest to $3.7430
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
440+ $0.1144 $50.3360
1,065+ $0.0939 $100.0035
1,650+ $0.0910 $150.1500
2,275+ $0.0880 $200.2000
2,940+ $0.0851 $250.1940
3,935+ $0.0763 $300.2405
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 52,721 pieces
MOQ: 440 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess