EN
  • EN
  • DE

LM7805TP

Part No LM7805TP
Manufacturer TAEJIN / HTC Korea
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1224825-LM7805TP
Categories Custom Parts
Manufacturer HTC Korea
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM7805TP CAD Model

Description

The LM7805TP is a three-terminal positive voltage regulator from various manufacturers like TAEJIN / HTC Korea. It's a widely used and cost-effective linear voltage regulator that provides a stable +5V output voltage. It's designed to maintain a constant output voltage despite variations in input voltage, load current, and temperature.

Applications:

  • Power Supplies: Providing a stable 5V supply for various electronic circuits.
  • Microcontroller Power: Regulating the voltage for microcontrollers and other digital ICs.
  • Battery Chargers: Regulating the charging voltage for batteries.
  • Linear Regulators: Creating a fixed voltage from a higher input voltage.
  • Electronic Projects: General-purpose voltage regulation in hobbyist and professional projects.

Features:

  • Fixed +5V Output: Provides a stable and precise +5V output voltage.
  • Internal Overload Protection: Protects the regulator from damage due to excessive current.
  • Internal Thermal Shutdown: Prevents overheating by shutting down the regulator when the temperature exceeds a safe limit.
  • Short-Circuit Protection: Protects the regulator and connected components from damage due to short circuits.
  • Safe Operating Area Protection: Ensures safe operation under various load and voltage conditions.
  • TO-220 Package: Easy to mount and heatsink for efficient heat dissipation.

Benefits:

  • Stable Voltage: Provides a constant +5V output, ensuring reliable performance of connected components.
  • Protection Against Damage: Overload, thermal, and short-circuit protection features prevent damage to the regulator and other components.
  • Easy to Use: Simple to integrate into existing circuits with minimal external components.
  • Cost-Effective: A low-cost solution for voltage regulation.
  • Wide Availability: Widely available from various manufacturers and distributors.

Additional Details:

The LM7805TP requires a minimum input voltage typically 2-3V above the output voltage (e.g., 7-8V) to operate correctly. A heatsink may be required if the regulator dissipates significant power. Input and output capacitors are typically used to improve stability and reduce noise. Datasheets provide detailed information on voltage ranges, current limits, thermal characteristics, and recommended external components.

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess