EN
  • EN
  • DE

TJ3965MD-3.3

Part No TJ3965MD-3.3
Manufacturer TAEJIN / HTC Korea
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer HTC Korea
Win Source Part Number 366322-TJ3965MD-3.3
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TJ3965MD-3.3 CAD Model

Description

The TJ3965MD-3.3 is a power management integrated circuit (PMIC) manufactured by TAEJIN / HTC Korea, designed to provide a regulated 3.3V output. It's commonly used in various electronic devices to ensure a stable and reliable power supply for sensitive components. This regulator is designed for efficiency and integration, minimizing the need for external components.

Applications:

  • Embedded Systems: Supplying power to microcontrollers, sensors, and communication interfaces.
  • Consumer Electronics: Powering various components in devices like televisions, set-top boxes, and audio equipment.
  • Industrial Equipment: Providing a stable power supply for industrial control systems and automation equipment.
  • Networking Devices: Regulating voltage for routers, switches, and other networking hardware.
  • Medical Devices: Supplying power to sensitive electronic components in medical equipment.

Features:

  • Fixed 3.3V Output: Provides a stable and regulated 3.3V power supply.
  • High Efficiency: Designed for optimal power conversion efficiency to minimize energy loss.
  • Low Dropout Voltage: Operates effectively even with a small difference between input and output voltage.
  • Overcurrent Protection: Protects the device and connected circuitry from excessive current draw.
  • Short Circuit Protection: Shuts down the output in the event of a short circuit to prevent damage.
  • Thermal Shutdown: Protects the IC from overheating by shutting down the output when the temperature exceeds a safe limit.
  • Compact Package: Available in a small footprint package for space-constrained applications.

Benefits:

  • Stable Power Supply: Ensures consistent and reliable performance of connected devices.
  • Extended Battery Life: High efficiency minimizes energy waste, extending the battery life of portable devices.
  • Device Protection: Built-in protection features safeguard against overcurrent, short circuits, and overheating.
  • Simplified Design: Requires minimal external components, simplifying circuit design and reducing board space.
  • Cost-Effective Solution: Provides a comprehensive power management solution at a competitive price.

Technical Specifications: Input voltage range (Consult datasheet for exact range), Output voltage 3.3V, Quiescent current (Consult datasheet for value), Operating temperature range (Consult datasheet for range), Package type (Consult datasheet for package details).

You May Also Be Interested in

Texas Instruments
Lowest to $4.3014
STMicroelectronics
Need more? Email Us
Eon Silicon Solution
Lowest to $0.5454
Toshiba Semiconductor and Storage
Need more? Email Us
Atmel
3 - CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
Atmel
Need more? Email Us
AVX Corporation
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
IXYS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess