EN
  • EN
  • DE

657731\2GB\256Mx8\8C\35

Part No 657731\2GB\256Mx8\8C\35
Manufacturer Hynix Semiconductor
Catalog Memory - Modules
Description DDR3-1333 256Mx64 UDIMM (2GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 948869-657731\2GB\256Mx8\8C\35
Series *
Ultra Librarian 3D Model Ultra Librarian 657731\2GB\256Mx8\8C\35 CAD Model

Description

The 657731\2GB\256Mx8\8C\35 is a 2GB DDR2 memory module manufactured by Hynix Semiconductor. Designed for use in various computing devices, it enhances performance by providing temporary data storage.

Applications

  • Desktop PCs: Improves performance for general computing and gaming.
  • Laptops: Enhances portable computing capabilities.
  • Servers: Supports data storage and processing operations.
  • Embedded Systems: Provides temporary data storage for embedded applications.
  • Industrial PCs: Facilitates automation and control processes.

Features

  • 2GB Capacity: Provides sufficient memory for standard computing tasks.
  • DDR2 Technology: Offers improved data transfer rates compared to DDR memory.
  • 256Mx8 Organization: Specifies the internal arrangement of memory chips.
  • 8C: Indicates the number of memory chips present on the module; exact meaning is specific to Hynix.
  • High Bandwidth: Enables fast data access, improving system responsiveness.

Benefits

  • Enhanced System Performance: Allows for smoother multitasking and faster application loading.
  • Improved Responsiveness: Reduces lag, enhancing the overall user experience.
  • Increased Productivity: Facilitates efficient work with resource-intensive applications.
  • Easy Installation: Simple to install in compatible systems.
  • Cost-Effective Upgrade: Offers a significant performance boost at a reasonable cost.

Additional Details

Technical Specifications (Typical):

  • Memory Type: DDR2 SDRAM
  • Capacity: 2GB
  • Organization: 256Mx8
  • Number of Chips: 8
  • Voltage: 1.8V
  • Speed: The speed is not explicitly mentioned in the part number. It operates at standard DDR2 speeds like 667MHz or 800MHz. Consult the module label or datasheet for the exact speed.
  • Module Type: DIMM (for desktop PCs) or SODIMM (for laptops) – This is not specified in the product name.

Compatibility: Ensure compatibility with systems that support DDR2 memory. Verify compatibility with the motherboard specifications before installation.

The 657731\2GB\256Mx8\8C\35 DDR2 memory module offers a reliable and cost-effective way to enhance system performance. Refer to the Hynix datasheet for comprehensive technical details and operating parameters.

You May Also Be Interested in

Samsung
PC66 8Mx64-GL
Need more? Email Us
Micron Technology Inc.
SODIMM EDO 3.3V 8Mx64-50
Need more? Email Us
Samsung
Rambus 512MB 800MHz 40ns
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns 232pins
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
Intel
Optane PMem 100 128GB
Need more? Email Us
Intel
Optane PMem 100 512GB
Need more? Email Us
Micron Technology Inc.
DDR4-2133P 1Gx72 NVRDIMM 1Rx4 (8GB)
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess