EN
  • EN
  • DE

H26M51002KPR

Part No H26M51002KPR
Manufacturer Hynix Semiconductor
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Hynix Semiconductor
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 824513-H26M51002KPR
Ultra Librarian 3D Model Ultra Librarian H26M51002KPR CAD Model

Description

The H26M51002KPR is an eMMC (embedded MultiMediaCard) device manufactured by Hynix. eMMC is a type of flash memory commonly used for data storage in mobile devices, embedded systems, and other consumer electronics. It integrates the flash memory and a controller into a single package, simplifying the design and manufacturing process.

Applications

  • Smartphones: Used as the primary storage for operating system, applications, and user data.
  • Tablets: Provides storage for operating system, apps, and media files.
  • Embedded Systems: Integrated into various embedded systems for storing firmware, data logs, and application code.
  • Navigation Systems: Used in GPS devices for storing maps and navigation data.
  • Digital Cameras: Provides storage for captured images and videos.

Features

  • eMMC Standard: Compliant with the eMMC standard, ensuring compatibility and interoperability.
  • High-Density Storage: Offers high storage capacity in a compact form factor.
  • Managed NAND: Includes a built-in controller that manages the NAND flash memory, handling wear leveling, error correction, and bad block management.
  • Fast Data Transfer: Provides high-speed data transfer rates for quick access to stored data.
  • Low Power Consumption: Designed for efficient power usage, extending battery life in portable devices.

Benefits

  • Simplified System Design: Integrated controller simplifies the design process and reduces component count.
  • Improved Performance: Fast data transfer rates enhance system responsiveness and application performance.
  • Increased Reliability: Built-in error correction and wear leveling enhance data reliability and prolong the lifespan of the memory.
  • Compact Size: Small form factor allows for integration into space-constrained devices.
  • Reduced Time-to-Market: Standardized interface and integrated controller accelerate product development.

Additional Details

The H26M51002KPR typically comes in a BGA (Ball Grid Array) package. The specific storage capacity, data transfer rates, and operating voltage can be found in the Hynix datasheet. Consult the official Hynix documentation for detailed specifications, including operating temperature ranges, power consumption characteristics, and performance benchmarks. It is crucial to implement proper power management and thermal management techniques to ensure optimal performance and reliability. The datasheet also provides information on software drivers and firmware updates that may be required for proper operation. Always handle eMMC devices with care and follow proper ESD precautions to prevent damage.

You May Also Be Interested in

National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $44.1799
Tripp Lite
KEYPAD USB W/2 USB PORTS
Need more? Email Us
Desco
ROLL, STATFREE T2 PLUS RUBBER, D
Need more? Email Us
3M
SCOTCH DOUBLE-SIDED CARPET TAPE
Lowest to $3.0901
7A
Apex Tool Group
TIP POWER HEAD 3/16" 700F FOR G
Lowest to $1.1769
American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us
Botron Company Inc.
B1651 CLEAR ANTI-STATIC CELLULOS
Lowest to $4.6239
American Hakko Products, Inc.
FILTER,CERAMIC,10PK,472D
Lowest to $97.4150
Broadcom Limited
6 PORT 10/100 SWITCH (LEAD FRE
Lowest to $14.5523

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $53.7888 $53.7888
3+ $44.1344 $132.4032
4+ $42.7552 $171.0208
5+ $41.3760 $206.8800
7+ $39.9968 $279.9776
9+ $35.8592 $322.7328
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,333 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess