EN
  • EN
  • DE

H26M52202FPR

Part No H26M52202FPR
Manufacturer Hynix Semiconductor
Catalog EMMC
Description 16GB eMMC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 956065-H26M52202FPR
Series *
Ultra Librarian 3D Model Ultra Librarian H26M52202FPR CAD Model

Description

This electronic component is a memory module with Win Source Part Number 956065-H26M52202FPR.

  • Category: Series category
  • Suitable for: Use in various electronic devices.
  • Features: High-speed performance and reliability
  • Manufacturing: Manufactured with the latest technology and is tested for quality assurance.
  • Ideal for: Applications that require high-speed data transfer and storage.
  • Installation: Easy to install
  • Maintenance: Requires minimal maintenance.

You May Also Be Interested in

Diodes Incorporated
32GB eMMC iNAND CL EM122
Need more? Email Us
Macronix
8GB eMMC5.1
Lowest to $116.5414
Samsung
eMCP 16GB eMMC + 8Gb
Lowest to $9.3844
Micron Technology Inc.
128GB eMMC
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
32GB eMMC5.0 Automotive
Need more? Email Us
Diodes Incorporated
128GB eMMC
Need more? Email Us
Kingston
eMCP 8GB eMMC + 8Gb
Need more? Email Us
Kingston
64GB eMMC v5.1 HS400 Ind
Need more? Email Us
Samsung
64GB eMMC5.1
Lowest to $154.8641

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess