EN
  • EN
  • DE

H55S2622NFR-60M-C

Part No H55S2622NFR-60M-C
Manufacturer Hynix Semiconductor
Catalog SD
Description Mobile SD 8Mx32 166MHz
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 944747-H55S2622NFR-60M-C
Series *
Ultra Librarian 3D Model Ultra Librarian H55S2622NFR-60M-C CAD Model

Description

The Hynix H55S2622NFR-60M-C is a high-performance SDRAM (Synchronous Dynamic Random-Access Memory) component optimized for applications requiring substantial memory and rapid data access. This specific model offers a balance of speed, capacity, and power efficiency, making it well-suited for demanding computing tasks.

Applications

  • High-End Desktop PCs: Functions as primary system memory for resource-intensive applications and multitasking.
  • Gaming Laptops: Integrated to support high frame rates, smooth graphics, and quick loading times.
  • Workstations: Utilized in professional workstations for CAD, video editing, and other computationally intensive workloads.
  • Server Systems: Implemented in server environments for handling large databases and supporting multiple concurrent users.
  • Embedded Computing Platforms: Integrated within industrial and embedded systems requiring robust memory capabilities.

Features

  • High Memory Capacity: Provides ample memory space for running multiple applications and managing large datasets.
  • High-Speed Data Transfer: Facilitates rapid data transfer rates, minimizing latency and maximizing system responsiveness.
  • Low-Voltage Operation: Operates at a low voltage to reduce power consumption and improve energy efficiency.
  • Synchronous Design: Synchronizes data transfers with the system clock for precise and reliable operation.
  • Robust Packaging: Employs a durable packaging design to ensure reliability and longevity in demanding environments.

Benefits

  • Improved System Responsiveness: Enhances the overall responsiveness of the system by providing quick access to frequently used data.
  • Enhanced Multitasking: Enables users to run multiple applications simultaneously without experiencing performance slowdowns.
  • Faster Application Loading Times: Reduces application loading times, allowing users to start working more quickly.
  • Increased Productivity: Improves productivity by enabling users to complete tasks more efficiently.
  • Energy Savings: Reduces power consumption, resulting in lower energy bills and extended battery life in portable devices.

The Hynix H55S2622NFR-60M-C is engineered to meet the demanding requirements of contemporary computing environments. Its combination of high speed, large capacity, and low power consumption makes it a versatile memory solution for a variety of applications. Exact specifications and timings will vary depending on the specific configuration and should be verified with official datasheets. Constructed with high-quality materials and adhering to strict industry standards, this memory component ensures long-term reliability and optimal performance.

You May Also Be Interested in

Mosel Vitelic, Corp
SD 16Mx16-7 133MHz Ind
Need more? Email Us
Samsung
SD 8Mx16-75 133MHz CL3 Pb-Free
Need more? Email Us
Hynix Semiconductor
SD 16Mx16-H PC133 CL3 (Pb-Free)
Need more? Email Us
Samsung
SD 16Mx16
Need more? Email Us
Hynix Semiconductor
SD 16Mx4-8 PC100
Need more? Email Us
Samsung
SD 16Mx16 133MHz
Need more? Email Us
Etron Technology
SD 16Mx16-7 143MHz
Need more? Email Us
Samsung
SD 32Mx8-75 133MHz CL3
Need more? Email Us
Hynix Semiconductor
SD 16Mx16-H 133MHz
Lowest to $2.8702

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess