EN
  • EN
  • DE

H5DU2582GTR-E3CR

Part No H5DU2582GTR-E3CR
Manufacturer Hynix Semiconductor
Catalog DDR
Description DDR-400 32Mx8
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 944049-H5DU2582GTR-E3CR
Series *
Ultra Librarian 3D Model Ultra Librarian H5DU2582GTR-E3CR CAD Model

Description

The H5DU2582GTR-E3CR is a DDR SDRAM component manufactured by Hynix Semiconductor. It's designed to provide high-speed memory access for a variety of applications, offering a balance of performance and power efficiency.

Applications:

  • Graphics Cards: Serves as graphics memory to accelerate rendering and improve display performance.
  • Gaming Consoles: Used to provide high-speed memory access for game data and textures.
  • Networking Devices: Implemented in routers, switches, and other networking equipment to handle high data throughput.
  • Embedded Systems: Utilized in industrial control systems, automotive electronics, and other embedded applications requiring high-performance memory.
  • Video Processing: Employed in video editing and processing equipment to accelerate encoding and decoding tasks.

Features:

  • High-Speed Data Transfer: Enables fast and efficient memory access for demanding applications.
  • Double Data Rate (DDR) Technology: Transfers data on both clock edges, effectively doubling the bandwidth.
  • Low Power Consumption: Optimizes power efficiency to reduce heat generation and extend battery life in portable devices.
  • Advanced Packaging: Utilizes compact packaging to minimize board space requirements.
  • On-Die Termination (ODT): Improves signal integrity and reduces signal reflections for enhanced performance.

Benefits:

  • Improved Graphics Performance: Enhances rendering speed and frame rates in graphics-intensive applications.
  • Faster Data Processing: Accelerates data processing tasks in networking and embedded systems.
  • Reduced Power Consumption: Contributes to longer battery life in portable devices and lower operating costs in servers.
  • Compact Design: Enables smaller and more densely populated circuit boards.
  • Enhanced Signal Integrity: Ensures reliable data transfer and minimizes the risk of errors.

Additional Details:

The H5DU2582GTR-E3CR operates at a specific voltage and clock frequency, as defined by the DDR standard. Its performance characteristics, including timing parameters and data transfer rates, are detailed in the Hynix datasheet. The "E3CR" suffix likely indicates a specific speed grade and operating temperature range. It is crucial to consult the datasheet to ensure compatibility with the target system and to optimize memory performance. The H5DU2582GTR-E3CR is designed to meet the rigorous demands of high-performance applications.

You May Also Be Interested in

Samsung
DDR4-3200 512Mx16 (8Gb)
Lowest to $72.9564
Seagate Technology
20TB HDD 3.5" SATA Exos X24 6Gb/s 512MB
Need more? Email Us
Rayson Hi-Tech (SZ) Co., Ltd.
570mV~650mV 64Gbit 1.866GHz LPDDR4X SDRAM TFBGA-200(10x14.5) Memory (ICs) RoHS
Lowest to $207.1429
GigaDevice Semiconductor
4Gbit 1.2V DDR4 SDRAM FBGA-96 Memory (ICs) RoHS
Lowest to $15.1344
Foresee Group
64Gbit 2.133GHz FBGA-200(10x14.5) Memory (ICs) RoHS
Lowest to $1,213.8508
Foresee Group
16Gbit 1.866GHz DDR4 SDRAM FBGA-200(10x15) Memory (ICs) RoHS
Lowest to $81.4926
Rayson Hi-Tech (SZ) Co., Ltd.
1.06V~1.95V 16Gbit 1.866GHz LPDDR4X SDRAM FBGA-200 Memory (ICs) RoHS
Lowest to $79.1730
Intel
Core Ultra 5 225 (20M Cache, up to 4.90 GHz)
Need more? Email Us
Kingston
4Gbit 1.283V~1.45V 933MHz DDR3L SDRAM Memory (ICs) RoHS
Lowest to $43.9850

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess