EN
  • EN
  • DE

MAX765ESA-T

Part No MAX765ESA-T
Manufacturer Maxim Integrated
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 829970-MAX765ESA-T
Ultra Librarian 3D Model Ultra Librarian MAX765ESA-T CAD Model

Description

The MAX765ESA-T from Maxim Integrated is a highly efficient, compact, and reliable voltage converter that is designed to meet the needs of a wide range of electronic applications. This step-up, or boost, DC-DC converter is capable of generating a higher output voltage from a lower input voltage, making it an ideal solution for portable devices, battery-powered equipment, and other applications where space and power are at a premium.

Key Features

  • Adjustable Output Voltage: The MAX765ESA-T offers an adjustable output voltage range, which can be set using external resistors. This flexibility allows designers to tailor the output voltage to the specific needs of their application.
  • High Efficiency: With its high efficiency, the device ensures minimal power loss during conversion, which is crucial for battery-operated devices where power conservation is key.
  • Low Quiescent Current: The device features a low quiescent current, which further enhances its suitability for battery-powered applications by reducing the drain on the battery when the device is in standby mode.
  • Wide Input Voltage Range: It accepts a wide range of input voltages, accommodating various battery chemistries and configurations.
  • Thermal Protection: The MAX765ESA-T includes thermal overload protection, which helps to prevent damage to the device and the system in which it is used if the temperature exceeds safe operating limits.

Applications

This voltage converter is used in numerous applications including but not limited to:

  • Portable Instruments
  • Battery-Powered Equipment
  • Data Acquisition Systems
  • Handheld Devices

Package and Availability

The MAX765ESA-T comes in a small 8-pin SOIC package, which is suitable for space-constrained applications. Its temperature range and package design make it a versatile choice for both commercial and industrial environments. This product is available in tape and reel form, facilitating efficient assembly during the manufacturing process.

With Maxim Integrated's reputation for quality and reliability, the MAX765ESA-T is a smart choice for designers looking for a voltage converter that offers both performance and convenience.

You May Also Be Interested in

B&K Precision
O'SCOPE 60MHZ DUAL TR/DLY SWEEP
Lowest to $1.2959
American Hakko Products, Inc.
HEATER,907/908/913/914/900M/900L
Need more? Email Us
Vector Electronics
BREADBOARD GENERAL PURPOSE NPTH
Lowest to $0.1392
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $0.0965
American Hakko Products, Inc.
HANDLE,W/GRIP,ESD,851
Lowest to $29.7713
Box Partners
5"WX10"L NYLON REINFORCED MAILER
Lowest to $0.1282
American Hakko Products, Inc.
SOLDER SPONGE 2.6X2.6" CNTR HOLE
Need more? Email Us
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 24
Lowest to $0.2310
ACL Staticide Inc
ESD SAFETY SHIELD AEROSOL
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3445 $52.1340
29+ $3.5648 $103.3792
44+ $3.4534 $151.9496
60+ $3.3420 $200.5200
78+ $3.2306 $251.9868
104+ $2.8964 $301.2256
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,511 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess