EN
  • EN
  • DE

H5TQ1G63DFR-G7C

Part No H5TQ1G63DFR-G7C
Manufacturer Hynix Semiconductor
Catalog DDR
Description DDR3-1066 64Mx16 (1Gb)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 943891-H5TQ1G63DFR-G7C
Series *
Ultra Librarian 3D Model Ultra Librarian H5TQ1G63DFR-G7C CAD Model

Description

The Hynix H5TQ1G63DFR-G7C is a DDR3 SDRAM (Synchronous Dynamic Random-Access Memory) chip, providing memory capacity and bandwidth in a variety of applications. Manufactured by Hynix Semiconductor, it is designed to provide reliable performance in diverse operating conditions.

Applications

  • Embedded Systems: Used in various embedded applications requiring memory.
  • Networking Devices: Provides memory for routers, switches, and other network equipment.
  • Industrial Computing: Integrated into industrial computers and control systems.
  • Consumer Electronics: Employed in devices such as set-top boxes and digital TVs.
  • Automotive Systems: Used in automotive applications, including infotainment systems.

Features

  • 1Gb Density: Provides a memory capacity of 1 Gigabit.
  • DDR3 Technology: Offers high-speed data transfer rates compared to previous generations of memory.
  • FBGA Package: Uses a fine-pitch ball grid array package for efficient board mounting and thermal performance.
  • Operating Temperature: Designed to operate within a specific temperature range.
  • Low Power Consumption: Optimized for low power consumption.

Benefits

  • Enhanced System Performance: Enables faster application loading and improved system responsiveness.
  • Reliable Operation: Designed for stable and dependable performance in various operating environments.
  • High Bandwidth: Supports high data transfer rates for demanding applications.
  • Low Power Consumption: Reduces energy consumption and heat generation.
  • Compact Design: Allows for integration into smaller devices and systems.

Additional Details

The H5TQ1G63DFR-G7C operates at specific voltage levels defined by the DDR3 standard. Precise timing parameters are crucial for system stability and performance and are configured by the system's BIOS or memory controller. The chip architecture facilitates parallel data access, enhancing throughput. The 'G7C' speed grade indicates a specific performance level within the DDR3 specification. Refer to the official Hynix datasheet for detailed specifications, including voltage requirements, timing parameters, and thermal characteristics.

You May Also Be Interested in

Samsung
DDR4-3200 512Mx16 (8Gb)
Lowest to $65.7523
Amd
AMD Ryzen™ 5 PRO 5655G (6C 12T 3.90/4.40GHz)
Need more? Email Us
Seagate Technology
16TB HDD 3.5" SAS Exos X24 12Gb/s ISE
Need more? Email Us
Foresee Group
16Gbit 1.866GHz DDR4 SDRAM FBGA-200(10x15) Memory (ICs) RoHS
Lowest to $81.4926
Micron Technology Inc.
Memory Modules DDR5 8GByte SODIMM
Need more? Email Us
Intel
Core Ultra 5 245KF (24M Cache, up to 5.20 GHz)
Need more? Email Us
Seagate Technology
20TB HDD 3.5" SATA Exos X24 6Gb/s 512MB
Need more? Email Us
GigaDevice Semiconductor
4Gbit 1.2V DDR4 SDRAM FBGA-96 Memory (ICs) RoHS
Lowest to $15.1344
Kingston
4Gbit 1.283V~1.45V 933MHz DDR3L SDRAM Memory (ICs) RoHS
Lowest to $43.9850

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess