EN
  • EN
  • DE

H5TQ2G83DFR-H9J

Part No H5TQ2G83DFR-H9J
Manufacturer Hynix Semiconductor
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 2012+;1
Reference case BGA
Manufacturer Hynix Semiconductor
Manufacturer Homepage www.skhynix.com/ko/index.jsp
Win Source Part Number 710259-H5TQ2G83DFR-H9J
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian H5TQ2G83DFR-H9J CAD Model

Description

The H5TQ2G83DFR-H9J is a DDR3 SDRAM (Double Data Rate 3 Synchronous Dynamic Random-Access Memory) chip from Hynix Semiconductor. It's designed for applications that demand high bandwidth, low power consumption, and reliable performance. This memory component is commonly used in PCs, laptops, servers, and other electronic devices requiring efficient memory solutions.

Applications

  • Desktop Computers and Laptops: Functions as the primary system memory, supporting multitasking, gaming, and other demanding applications.
  • Servers: Provides memory for server applications, handling large volumes of data and numerous concurrent processes.
  • Networking Equipment: Utilized in routers, switches, and other network devices to buffer and process data packets.
  • Gaming Consoles: Integrated into gaming consoles to support high-resolution graphics and fast loading times.
  • Embedded Systems: Found in industrial control systems and other embedded applications requiring reliable and efficient memory.

Features

  • 2Gb Capacity: Offers a storage capacity of 2 Gigabits, suitable for running multiple applications simultaneously and handling large datasets.
  • DDR3 Technology: Employs DDR3 technology, enabling higher data transfer rates and lower power consumption compared to previous DDR generations.
  • High Bandwidth: Delivers high bandwidth for fast data access, improving overall system performance.
  • Low Voltage Operation: Operates at a low voltage, reducing power consumption and heat generation.
  • Lead-Free Packaging: Packaged using lead-free materials, complying with environmental standards.

Benefits

  • Enhanced System Performance: Higher bandwidth improves system responsiveness and performance, especially when running multiple applications.
  • Energy Efficiency: Low voltage operation reduces power consumption, extending battery life in portable devices and lowering operating costs in servers.
  • Improved Reliability: Robust design and manufacturing processes ensure reliable operation in a variety of environments.
  • Easy Integration: Standard DDR3 interface allows for easy integration into existing systems and motherboards.
  • Cost-Effective Solution: Provides a balance of performance and cost, making it suitable for a wide range of applications.

Additional Details

The H5TQ2G83DFR-H9J operates at specific frequencies and timings defined by JEDEC standards. It features internal bank groups and a prefetch buffer to optimize memory access and data transfer rates. The component is designed to withstand a range of operating temperatures and is available in various package options. Its reliable performance and efficient power consumption make it a popular choice for numerous applications.

You May Also Be Interested in

Burr-Brown (TI)
Very Low Noise, 24-Bit Analog-to-Digital Converter
Lowest to $6.1300
Analog Devices Inc.
Programmable Gain Instrumentation Amplifier | IC INST AMP 1 CIRCUIT 16CDIP
Need more? Email Us
Analog Devices Inc.
16-Bit, 125 MSPS/105 MSPS/80 MSPS 1.8 V Analog-to-Digital Converter
Need more? Email Us
Analog Devices Inc.
Monolithic 8-Bit Video A/D Converter
Lowest to $0.0347
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input Multiplexer with 5V Tolerant Inputs
Lowest to $3.4125
SANYO Semiconductor (U.S.A) Corporation
High-hFE, Low-Frequency General-Purpose Amp Applications      
Need more? Email Us
Littelfuse Inc.
251/253 Series, PICO® II, Very Fast-Acting Fuse | FUSE BRD MNT 2A 125VAC/VDC AXIAL
Lowest to $0.1640
American Microsemiconductor
LOW POWER FIELD EFFECT TRANSISTORS
Need more? Email Us
Broadcom Limited
Ultra Low Power 10 MBd Digital CMOS Optocouplers | OPTOISO 5KV 2CH PUSH PULL 8SO
Lowest to $4.9850

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.6369 $61.0952
19+ $6.2659 $119.0521
29+ $6.0707 $176.0503
40+ $5.8743 $234.9720
51+ $5.6791 $289.6341
69+ $5.0912 $351.2928
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,400 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess