EN
  • EN
  • DE

H5TQ4G63AFR-H9J

Part No H5TQ4G63AFR-H9J
Manufacturer Hynix Semiconductor
Catalog DDR
Description DDR3-1333 256Mx16 (4Gb)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 940690-H5TQ4G63AFR-H9J
Series *
Ultra Librarian 3D Model Ultra Librarian H5TQ4G63AFR-H9J CAD Model

Description

The Hynix H5TQ4G63AFR-H9J is a high-performance Double Data Rate 3 (DDR3) SDRAM component. Designed for systems requiring substantial memory capacity and rapid data transfer rates, this memory module is suitable for a wide range of applications from desktop computers to advanced embedded systems.

Applications:

  • Desktop PCs
  • Laptop PCs
  • Servers
  • Graphics Cards
  • Gaming Consoles
  • Networking Devices
  • Embedded Systems

Features:

  • DDR3 Technology: Offers increased bandwidth and reduced power consumption compared to DDR2.
  • 4Gb Density: Provides a memory capacity of 4 Gigabits (512M x 8).
  • Operating Frequency: Supports data transfer rates up to 1600MHz (PC3-12800), ensuring fast data exchange.
  • Low Voltage Operation: Operates at 1.5V, which reduces power consumption and heat generation.
  • 8-bit Prefetch: Enhances data retrieval speed and overall performance.
  • On-Die Termination (ODT): Improves signal integrity and reduces reflections, leading to more stable operation.
  • RoHS Compliance: Manufactured in compliance with the Restriction of Hazardous Substances directive.

Benefits:

  • Enhanced System Performance: Faster data transfer rates lead to improved application responsiveness and overall system efficiency.
  • Reduced Power Consumption: Low voltage operation contributes to energy conservation and longer battery life in portable devices.
  • Stable Operation: On-Die Termination ensures reliable performance, even at high speeds.
  • Improved Multitasking: Larger memory capacity enables smoother multitasking and handling of resource-intensive applications.
  • Reliable Data Storage: Designed for consistent and dependable performance over an extended operational lifespan.

Technical Specifications:

The H5TQ4G63AFR-H9J is a DDR3 SDRAM with a density of 4Gb, organized as 512M x 8. It supports data transfer rates up to 1600MHz, corresponding to a PC3-12800 rating. Operating at 1.5V, it incorporates On-Die Termination (ODT) to enhance signal quality. This memory component offers a balance of performance, power efficiency, and reliability, making it well-suited for a wide range of applications from general-purpose computing to more demanding embedded systems.

You May Also Be Interested in

Foresee Group
64Gbit 2.133GHz FBGA-200(10x14.5) Memory (ICs) RoHS
Lowest to $1,213.8508
Amd
EPYC 9355 (32C 64T 3.55/4.4GHz)
Need more? Email Us
Micron Technology Inc.
Memory Modules DDR5 8GByte SODIMM
Need more? Email Us
Intel
Core Ultra 5 225 (20M Cache, up to 4.90 GHz)
Need more? Email Us
Micron Technology Inc.
IC DRAM 16GBIT POD 78FBGA
Need more? Email Us
Samsung
Memory (ICs) RoHS
Lowest to $29.1045
GigaDevice Semiconductor
4Gbit 1.2V DDR4 SDRAM FBGA-96 Memory (ICs) RoHS
Lowest to $15.1344
ASUS
GeForce RTX 5080 16GB ROG ASTRAL Gaming OC White
Need more? Email Us
ASUS
Dual GeForce RTX 5070 12GB GDDR7 OC Edition
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.9494 $65.6964
13+ $8.9836 $116.7868
20+ $8.7029 $174.0580
28+ $8.4223 $235.8244
36+ $8.1416 $293.0976
48+ $7.2996 $350.3808
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess