EN
  • EN
  • DE

H5TQ4G63EFR-TEC

Part No H5TQ4G63EFR-TEC
Manufacturer Hynix Semiconductor
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Hynix Semiconductor
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 824563-H5TQ4G63EFR-TEC
Ultra Librarian 3D Model Ultra Librarian H5TQ4G63EFR-TEC CAD Model

Description

The H5TQ4G63EFR-TEC is a DDR3 SDRAM (Double Data Rate 3 Synchronous Dynamic Random-Access Memory) chip manufactured by Hynix. This memory component is designed for high-speed data access in various applications, offering improved performance and power efficiency compared to previous DDR generations.

Applications

  • Desktop Computers: As system memory for running applications and operating systems.
  • Laptop Computers: Provides the primary memory for portable computing devices.
  • Servers: Used in server environments for demanding workloads and virtualized environments.
  • Embedded Systems: Integrated into embedded systems requiring high-speed and reliable memory.
  • Gaming Consoles: Powers the memory subsystem for modern gaming consoles.

Features

  • DDR3 Technology: Utilizes DDR3 architecture, providing higher bandwidth and lower power consumption.
  • High-Speed Performance: Enables fast data transfer rates, improving system responsiveness.
  • Low Power Consumption: Designed for efficient power usage, suitable for battery-powered devices.
  • 4Gb Density: Offers a memory density of 4 Gigabits.
  • FBGA Package: Utilizes a Fine-pitch Ball Grid Array package for compact size and reliable connectivity.

Benefits

  • Enhanced System Performance: Reduces memory access latency, resulting in faster application loading and execution.
  • Improved Power Efficiency: Low power consumption extends battery life and reduces heat generation.
  • Increased Memory Capacity: Allows for running multiple applications simultaneously and handling large datasets.
  • Reliable Operation: Designed for stable and consistent performance in demanding environments.
  • Compact Form Factor: Suitable for space-constrained applications.

Additional Details

The H5TQ4G63EFR-TEC typically operates at a voltage of 1.5V and conforms to JEDEC standards for DDR3 SDRAM. The specific operating frequency and timings depend on the exact configuration and intended use. It's crucial to consult the official Hynix datasheet for comprehensive details, including timing parameters, voltage specifications, and temperature ratings. This ensures proper integration and optimal performance within the intended system. The 'TEC' suffix might indicate specific testing or screening criteria applied to this particular part. Ensure correct handling and electrostatic discharge (ESD) precautions are followed when working with this memory component.

You May Also Be Interested in

Desco
ROLL, STATFREE T2 PLUS RUBBER, D
Need more? Email Us
Tripp Lite
KEYPAD USB W/2 USB PORTS
Need more? Email Us
Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
American Hakko Products, Inc.
HOLDER,FRONT,FR-4001
Need more? Email Us
American Hakko Products, Inc.
TIP,B,456
Lowest to $168.5353
American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $44.1799
American Hakko Products, Inc.
DIAPHRAGM,PUMP,2PK,FR-400/FM-204
Need more? Email Us
American Hakko Products, Inc.
FILTER,CERAMIC,10PK,472D
Lowest to $97.4150

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.2789 $50.1358
54+ $1.8699 $100.9746
83+ $1.8115 $150.3545
115+ $1.7530 $201.5950
148+ $1.6946 $250.8008
198+ $1.5193 $300.8214
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess