EN
  • EN
  • DE

H5TQ8G83AMR-PBC

Part No H5TQ8G83AMR-PBC
Manufacturer Hynix Semiconductor
Catalog DDR
Description DDR3-1600 1Gx8 (8Gb)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 940506-H5TQ8G83AMR-PBC
Series *
Ultra Librarian 3D Model Ultra Librarian H5TQ8G83AMR-PBC CAD Model

Description

The H5TQ8G83AMR-PBC is an 8Gb DDR3 SDRAM (Double Data Rate 3 Synchronous Dynamic Random-Access Memory) chip manufactured by Hynix Semiconductor. This component is designed for applications that demand high memory capacity and high-speed data transfer, such as computers, servers, and advanced embedded systems. DDR3 SDRAM offers enhanced performance and power efficiency compared to previous DDR generations.

Applications:

  • Desktop and Laptop Computers: Used as main system memory for increased performance.
  • Server Systems: Provides high-capacity memory for demanding server applications.
  • Workstations: Integrated into workstations requiring significant memory for professional applications.
  • Graphics Cards: Employed as video memory in high-performance graphics processing units (GPUs).
  • High-End Embedded Systems: Found in embedded applications needing substantial memory resources.

Features:

  • 8Gb Capacity: Offers a memory capacity of 8 gigabits (1 GB).
  • DDR3 SDRAM: Compliant with the DDR3 standard, enabling high-speed data access.
  • Low Voltage Operation: Designed to operate at a lower voltage (typically 1.5V), reducing power consumption.
  • Fast Data Transfer Rates: Supports high data transfer rates, adhering to DDR3 specifications (Consult the datasheet for precise values).
  • FBGA Package: Housed in a Fine-Pitch Ball Grid Array (FBGA) package, facilitating surface mounting.

Benefits:

  • High Memory Capacity: The 8Gb capacity enables handling larger datasets and improved multitasking.
  • Improved System Performance: DDR3 technology contributes to faster data access and overall system responsiveness.
  • Reduced Power Consumption: Lower voltage operation leads to reduced power consumption and heat generation.
  • Reliable Operation: Manufactured by Hynix, a reputable company known for producing reliable memory components.
  • Wide Compatibility: DDR3 is a widely adopted memory standard, ensuring broad compatibility with various platforms.

Additional Details:

The 'PBC' suffix likely indicates specific packaging, testing, or binning characteristics; refer to the Hynix datasheet for precise details. The exact data transfer rates and timing parameters should be verified in the official Hynix documentation. Proper PCB layout techniques and termination are essential to maintain signal integrity in DDR3 memory systems. The memory controller must be fully compliant with the DDR3 SDRAM standard for proper functionality. These memory chips are often integrated into DIMM or SODIMM modules. Always refer to the official Hynix Semiconductor datasheet for complete technical specifications, application guidelines, and recommended operating conditions to ensure optimal performance and reliability.

You May Also Be Interested in

GigaDevice Semiconductor
4Gbit 1.2V DDR4 SDRAM FBGA-96 Memory (ICs) RoHS
Lowest to $15.1344
Micron Technology Inc.
IC DRAM 16GBIT POD 78FBGA
Need more? Email Us
PNY
GeForce RTX 5070 12GB ARGB Gaming Overclocked Triple Fan
Need more? Email Us
Seagate Technology
20TB HDD 3.5" SATA Exos X24 6Gb/s 512MB
Need more? Email Us
Samsung
DDR4-3200 512Mx8 (4Gb)
Need more? Email Us
Samsung
Memory (ICs) RoHS
Lowest to $29.1045
Samsung
DDR5-5600 2Gx8 (16Gb)
Need more? Email Us
Seagate Technology
16TB HDD 3.5" SAS Exos X24 12Gb/s ISE
Need more? Email Us
Intel
Core Ultra 5 245KF (24M Cache, up to 5.20 GHz)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5223 $58.7007
22+ $5.3511 $117.7242
34+ $5.1848 $176.2832
47+ $5.0173 $235.8131
60+ $4.8498 $290.9880
80+ $4.3486 $347.8880
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,557 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess