EN
  • EN
  • DE

TLP734F

Part No TLP734F
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Description GaAs Ired & Photo-Transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 370736-TLP734F
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLP734F CAD Model

Description

The TLP734F is a high-isolation, small outline photocoupler from Toshiba Semiconductor and Storage. It's designed for applications requiring reinforced insulation and high-speed switching. This photocoupler integrates a high-output infrared LED and a high-gain, high-speed photodetector IC chip. It is housed in a small SO6 package, making it ideal for space-constrained applications.

Applications

  • Programmable Logic Controllers (PLCs): For isolating input and output signals, protecting the controller from voltage spikes and noise.
  • Inverters: Used in inverter circuits to isolate the control signals from the power stage.
  • AC Servo Drives: Isolates the encoder feedback signals, enhancing system stability and reducing noise.
  • Switching Power Supplies: Provides feedback isolation, enabling accurate control of output voltage and current.
  • Factory Automation Equipment: Protecting control systems from disturbances in industrial environments.
  • I/O Interfaces for Microcontrollers: Offers electrical isolation when interfacing microcontrollers with external devices.

Features

  • High Isolation Voltage: Features a reinforced isolation voltage of 5000 Vrms (minimum).
  • High-Speed Switching: Offers a typical propagation delay time of 100 ns.
  • Small SO6 Package: Compact design allows for high-density mounting.
  • Wide Operating Temperature Range: Operates from -40°C to 100°C.
  • Low Input Current: Requires a low forward current to activate the LED.
  • Open Collector Output: Standard open collector output configuration for flexible interfacing.

Benefits

  • Enhanced Safety: High isolation voltage protects users and equipment from hazardous voltages.
  • Improved System Performance: High-speed switching enables fast response times in control circuits.
  • Reduced Board Space: Small SO6 package minimizes board space requirements.
  • Reliable Operation: Wide operating temperature range ensures reliable operation in harsh environments.
  • Simplified Circuit Design: Open collector output simplifies interfacing with various logic circuits.
  • Noise Immunity: Provides excellent noise immunity, protecting sensitive control circuits from electromagnetic interference.

Additional Details

The TLP734F utilizes a double transfer mold construction for enhanced isolation characteristics. It is compliant with international safety standards, including UL, cUL, and VDE. The device is RoHS compliant, meaning it does not contain hazardous substances restricted by the RoHS directive. The current transfer ratio (CTR) is specified within a defined range, ensuring consistent performance across different devices.

You May Also Be Interested in

ON Semiconductor
Lowest to $35.9690
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Texas Instruments
Lowest to $4.3014
Toshiba Semiconductor and Storage
Need more? Email Us
Kemet
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Texas Instruments
Lowest to $5.6324
Toshiba Semiconductor and Storage
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9797 $59.3910
75+ $1.6251 $121.8825
115+ $1.5743 $181.0445
155+ $1.5234 $236.1270
200+ $1.4726 $294.5200
265+ $1.3202 $349.8530
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,200 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess