EN
  • EN
  • DE

HMA82GU7DJR8N-XN

Part No HMA82GU7DJR8N-XN
Manufacturer Hynix Semiconductor
Catalog Memory - Modules
Description DDR4-3200AA 2Gx72 ECC UDIMM 2Rx8 (16GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 945915-HMA82GU7DJR8N-XN
Series *
Ultra Librarian 3D Model Ultra Librarian HMA82GU7DJR8N-XN CAD Model

Description

The HMA82GU7DJR8N-XN is a 16GB DDR4 ECC Unbuffered DIMM (UDIMM) memory module manufactured by Hynix Semiconductor. This module is designed for use in desktop computers, workstations, and entry-level servers, offering both high capacity and data integrity.

Applications

  • Desktop PCs
  • Workstations
  • Entry-level Servers
  • Industrial PCs

Features

  • 16GB capacity
  • DDR4 technology
  • ECC (Error-Correcting Code) for enhanced data integrity
  • UDIMM (Unbuffered DIMM) form factor
  • 2400 MHz clock speed
  • CL17 latency
  • 1.2V operating voltage
  • 288-pin DIMM

Benefits

  • Increased memory capacity for smoother multitasking and handling larger datasets
  • Improved data reliability due to ECC functionality, reducing the risk of data corruption and system crashes
  • Enhanced system responsiveness for demanding applications and workloads
  • Lower power consumption compared to older DDR technologies, contributing to energy efficiency
  • Easy to install in compatible DDR4 motherboards
  • Enhanced overall system performance and stability

Additional Details

The HMA82GU7DJR8N-XN memory module complies with JEDEC standards, ensuring wide compatibility across different systems. The ECC functionality is particularly important for environments where data accuracy is critical. Operating at 1.2V, the module minimizes power consumption and reduces heat output, leading to a more stable and efficient system. The 2400MHz clock speed and CL17 latency offer a good balance of speed and performance for various computing tasks. The 'XN' suffix likely indicates a specific manufacturing revision or testing standard. It's a reliable and high-performance memory solution suitable for a range of applications.

You May Also Be Interested in

Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz 40ns
Need more? Email Us
Infineon Technologies
Rambus 512MB ECC 800MHz
Need more? Email Us
Samsung
Rambus 128MB 800MHz 40ns
Need more? Email Us
Kingston
Rambus 256MB 800MHz
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns 232pins
Need more? Email Us
Micron Technology Inc.
PC100 32Mx72 ECC Reg (256MB)
Need more? Email Us
Micron Technology Inc.
DDR4-2133P 1Gx72 NVRDIMM 1Rx4 (8GB)
Need more? Email Us
Infineon Technologies
Rambus 128MB 700MHz
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess