EN
  • EN
  • DE

HMT125R7TFR8C-H9T7-C

Part No HMT125R7TFR8C-H9T7-C
Manufacturer Hynix Semiconductor
Catalog Memory - Modules
Description DDR3-1333 256Mx72 ECC Reg/RDIMM 2Rx8 (2GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 949043-HMT125R7TFR8C-H9T7-C
Series *
Ultra Librarian 3D Model Ultra Librarian HMT125R7TFR8C-H9T7-C CAD Model

Description

The HMT125R7TFR8C-H9T7-C is a 2GB DDR3 ECC Registered DIMM (RDIMM) from Hynix Semiconductor. It is designed for use in servers and workstations that require high reliability and data integrity. The ECC (Error-Correcting Code) feature detects and corrects single-bit errors, preventing data corruption. The registered design enhances signal integrity and allows for greater memory capacity in multi-DIMM configurations.

Applications

  • Servers
  • Workstations
  • High-performance computing
  • Data centers
  • Industrial computers

Features

  • Capacity: 2GB
  • Memory Type: DDR3
  • Form Factor: RDIMM (Registered DIMM)
  • Speed: PC3-10600 (1333 MHz)
  • ECC (Error-Correcting Code)
  • Voltage: 1.5V
  • 240-Pin

Benefits

  • Improved data integrity with ECC functionality
  • Enhanced system stability and reliability
  • Increased memory capacity for demanding applications
  • Optimized performance for servers and workstations
  • Reduced downtime due to memory errors

Additional Details

The HMT125R7TFR8C-H9T7-C RDIMM is designed to meet the stringent requirements of server and workstation environments. It undergoes rigorous testing to ensure compatibility and reliability. The ECC feature corrects single-bit errors on-the-fly, preventing data corruption and system crashes. The registered design improves signal integrity, allowing for higher memory densities and faster data transfer rates. This memory module is an ideal choice for applications that require high levels of data integrity and system availability. The module is compliant with industry standards and is designed for easy installation and configuration. Its low voltage operation contributes to energy efficiency and reduced heat dissipation. The Hynix HMT125R7TFR8C-H9T7-C RDIMM provides a cost-effective solution for upgrading server and workstation memory capacity while maintaining data integrity and system stability.

You May Also Be Interested in

Micron Technology Inc.
PC100 32Mx72 ECC Reg (256MB)
Need more? Email Us
SK hynix
PC66 16Mx64-H
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
Micron Technology Inc.
SODIMM EDO 3.3V 8Mx64-50
Need more? Email Us
Samsung
Rambus 512MB ECC 800MHz 40ns
Need more? Email Us
Lexar
FORESEE EMMC
Lowest to $33.4285
Micron Technology Inc.
DDR4-2133P 1Gx72 NVRDIMM 1Rx4 (8GB)
Need more? Email Us
SpecTek
EDO SIMM 16Mx32-60
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess